EN
  • EN
  • DE
  • IT

AD9690BCPZ-1000

Part No AD9690BCPZ-1000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 1G
Number of Inputs 1
Input Type Differential
Data Interface JESD204B
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.25V, 2.5V
Voltage - Supply, Digital 1.25V, 1.8V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Mounting Surface Mount
Base Product Number AD9690
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number ANAANAAD9690BCPZ-1000,2156-AD9690BCPZ-1000,-2735-AD9690BCPZ-1000
Standard Package 1
Win Source Part Number 1321175-AD9690BCPZ-1000
Ultra Librarian 3D Model Ultra Librarian AD9690BCPZ-1000 CAD Model

Description

The AD9690BCPZ-1000 is a state-of-the-art Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., renowned for its high-speed and high-performance data conversion solutions. This product is specifically designed to meet the rigorous demands of applications such as broadband communications, radar systems, and instrumentation.

Key Features

  • High Sampling Rate: The AD9690BCPZ-1000 boasts a remarkable sampling rate of 1000 MSPS (Mega Samples Per Second), providing the precision and speed necessary for high-frequency signal processing.
  • Resolution: With a resolution of 14-bits, this ADC offers fine granularity, ensuring that signals are digitized with high fidelity and minimal quantization error.
  • Input Bandwidth: The device features an impressive analog input bandwidth, enabling it to handle wideband signals and maintain excellent dynamic performance across a broad spectrum of frequencies.
  • JESD204B Interface: The inclusion of the JESD204B serial interface facilitates high-speed data transfer while minimizing the number of input/output connections required, which simplifies PCB design and reduces system complexity.

Applications

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Systems
  • Digital Oscilloscopes
  • High-Speed Data Acquisition Systems
  • Advanced Imaging and Medical Equipment

Product Specifications

Parameter Value Part Number AD9690BCPZ-1000 Resolution 14-Bit Max Sample Rate 1000 MSPS Input Bandwidth Wide Interface Type JESD204B Package BCPZ

For designers and engineers in need of high-speed, precision data conversion, the AD9690BCPZ-1000 from Analog Devices Inc. provides an optimal solution that combines performance, reliability, and integration ease. Whether for advanced communication systems or critical medical imaging, this ADC is engineered to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $22.3469

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,173.1344 $2,173.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess