EN
  • EN
  • DE

AD9715BCPZ

Part No AD9715BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 40LFCSP / 10 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 10
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 3.5V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±0.13, ±0.08
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD9715
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD9715BCPZ
Standard Package 1
Win Source Part Number 1317933-AD9715BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9715BCPZ CAD Model

Description

The AD9715BCPZ is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless communications, instrumentation, and digital signal processing.

Key Features

  • Resolution: The AD9715BCPZ boasts a 10-bit resolution which enables it to produce fine-grained analog output signals from digital input data.
  • Update Rate: With an impressive update rate of up to 125 MSPS (Mega Samples Per Second), this DAC ensures high-speed performance for demanding applications.
  • Interface: The device includes a versatile digital interface that is compatible with standard logic families, simplifying integration with digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9715BCPZ occupies minimal board space, which is beneficial for space-constrained designs.
  • Supply Voltage: It operates on a single 1.8V supply, making it power-efficient and suitable for portable and battery-operated equipment.

Applications

The AD9715BCPZ is versatile and can be used in various applications such as:

  • Wireless infrastructure (GSM, EDGE, WCDMA, LTE)
  • Portable instrumentation
  • Professional audio equipment
  • Aerospace and defense systems
  • High-speed data acquisition systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9715BCPZ is no exception and is built to meet high standards, ensuring stable performance over its lifespan. Customers can expect consistent output and durability from this high-quality DAC component.

Summary

In summary, the AD9715BCPZ from Analog Devices Inc. is a powerful and efficient DAC solution that offers excellent resolution, speed, and a user-friendly interface in a small package. Whether for professional audio, wireless communications, or precision instrumentation, this product stands out for its performance and reliability.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7932 $67.1728
9+ $13.7791 $124.0119
13+ $13.3485 $173.5305
18+ $12.9179 $232.5222
24+ $12.4873 $299.6952
31+ $11.1954 $347.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess