EN
  • EN
  • DE

ADA4075-2ACPZ-RL

Part No ADA4075-2ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 12V/µs
Gain Bandwidth Product 6.5 MHz
Current - Input Bias 30 nA
Voltage - Input Offset 300 µV
Current - Supply 1.8mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFDFN, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADA4075
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 10,000
Win Source Part Number 1319734-ADA4075-2ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4075-2ACPZ-RL CAD Model

Description

The ADA4075-2ACPZ-RL from Analog Devices Inc. is a high-performance, low-noise operational amplifier that offers precision, low power consumption, and ease of use. This operational amplifier is designed to meet the demanding requirements of a wide range of applications, including sensor signal conditioning, medical instrumentation, and process control systems.

Key Features

  • Dual Operational Amplifier: The ADA4075-2ACPZ-RL features two independent op-amps in a single package, providing excellent channel separation and space-saving on the PCB.
  • Low Offset Voltage: With a low typical offset voltage, this op-amp ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: The device boasts low noise performance, which is critical for applications requiring a clean signal amplification, such as audio processing or instrumentation.
  • Power Efficiency: Its low power consumption makes it suitable for battery-powered devices and other power-sensitive applications.
  • Wide Supply Range: The ADA4075-2ACPZ-RL operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum dynamic range, which is particularly useful when operating at lower supply voltages.

Package and Quality

The ADA4075-2ACPZ-RL is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The package is RoHS compliant and ensures reliable performance even in harsh environmental conditions.

Applications

  • Instrumentation Amplifiers
  • Active Filters
  • Audio Processing
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

Analog Devices Inc. is known for its commitment to high-quality products, and the ADA4075-2ACPZ-RL is no exception. It delivers the performance expected from a leading semiconductor manufacturer, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5500 $52.6500
7+ $14.4000 $100.8000
11+ $13.9500 $153.4500
15+ $13.5000 $202.5000
20+ $13.0500 $261.0000
26+ $11.7000 $304.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess