EN
  • EN
  • DE

DC2122A

Part No DC2122A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTC3859ALEUHF DEMO BOARD - 4.5V / LTC3859AL - DC/DC, Step Up or Down 3, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up or Down
Outputs and Type 3, Non-Isolated
Voltage - Output 5V, 8.5V, 10V
Voltage - Input 4.5V ~ 36V
Regulator Topology Boost, Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3859AL
Base Product Number DC2122
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1338008-DC2122A
Ultra Librarian 3D Model Ultra Librarian DC2122A CAD Model

Description

The DC2122A from Analog Devices Inc. is a demonstration and evaluation platform designed to showcase the capabilities of the LTC2947 power and energy monitor. This product is a testament to Analog Devices' commitment to providing advanced solutions for power management and monitoring applications. The LTC2947 is a high-precision integrated circuit that measures current, voltage, and power while providing an array of features to enable comprehensive energy monitoring.

Key Features

  • Wide Range Measurement: The DC2122A can measure current from the microampere range up to tens of amperes, and voltages from a few millivolts up to 100V, making it versatile for various applications.
  • High Accuracy: With its high precision ADCs, the LTC2947 ensures accurate readings, which is critical for performance-critical applications and energy-sensitive systems.
  • Energy and Charge Monitoring: It provides integrated coulomb counting and energy monitoring, which allows for precise energy management and efficiency optimization.
  • Communication Interfaces: The device supports I2C/SPI digital interfaces for easy integration with microcontrollers and other digital systems.
  • Onboard EEPROM: It comes with EEPROM for storing configuration settings and data logging, which facilitates convenient data retrieval and device configuration.

Applications

The DC2122A is suitable for a wide range of applications including, but not limited to, power supply monitoring, battery management, solar power monitoring, and energy harvesting. Its ability to provide detailed power and energy usage profiles makes it an invaluable tool for system diagnostics and optimization in industrial, automotive, and consumer electronics markets.

Easy to Use

Analog Devices Inc. has designed the DC2122A with ease of use in mind. It comes with comprehensive documentation, example code, and software tools that allow designers and engineers to quickly integrate the platform into their projects and prototypes. The demonstration board is fully assembled and tested, offering a plug-and-play solution for immediate evaluation.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess