EN
  • EN
  • DE

LT3015EQ-2.5#PBF

Part No LT3015EQ-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -2.5V 1.5A 5DDPAK / Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 5-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -2.5V
Voltage Dropout (Max) 0.68V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 70 mA
PSRR 62dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Base Product Number LT3015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3015EQ-2.5#PBF
Standard Package 50
Win Source Part Number 1323624-LT3015EQ-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015EQ-2.5#PBF CAD Model

Description

Product Overview: LT3015EQ-2.5#PBF

The LT3015EQ-2.5#PBF is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc. This robust component is a part of the LT3015 series, which is well-regarded for its reliability and efficiency in a wide range of applications. The LT3015EQ-2.5#PBF offers a fixed output voltage of 2.5V, making it an ideal choice for precision voltage regulation tasks.

Key Features

  • Low Dropout Voltage: The device maintains a low dropout voltage, ensuring efficient operation even with minimal difference between the input and output voltages.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, it meets the needs of power-intensive applications.
  • Stable with Low ESR Capacitors: The LT3015EQ-2.5#PBF remains stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR).
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various input sources and ensuring versatility across different platforms.
  • Adjustable Current Limit: The built-in current limit can be set externally, providing additional protection for the regulator and the load.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from damage due to overheating.
  • Reverse Battery Protection: It can withstand reverse battery connections without damage or reverse current flow.

Applications

The LT3015EQ-2.5#PBF is suitable for a variety of applications that require a reliable and precise voltage source. It is commonly used in:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Battery-powered devices
  • Portable medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3015EQ-2.5#PBF is no exception. It is built to the highest standards, ensuring consistent performance and durability. The device is available in a robust 5-lead DDPAK/TO-263 package, which is designed to handle high-power applications and provide efficient heat dissipation.

Whether you're designing a new system or upgrading an existing one, the LT3015EQ-2.5#PBF from Analog Devices Inc. offers the performance and reliability you need to ensure stable and efficient operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8873 $59.4365
12+ $9.7540 $117.0480
19+ $9.4491 $179.5329
26+ $9.1441 $237.7466
33+ $8.8392 $291.6936
44+ $7.9256 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess