EN
  • EN
  • DE

LT6703CDC-2

Part No LT6703CDC-2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 3DFN / Comparator General Purpose Open-Collector 3-DFN (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 14µA
Propagation Delay (Max) 29µs
Hysteresis 11mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 3-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 3-DFN (2x2)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337251-LT6703CDC-2
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-2 CAD Model

Description

Product Overview: LT6703CDC-2 from Analog Devices Inc.

The LT6703CDC-2 is a high-performing, low-power comparator with an integrated reference from Analog Devices Inc. This precision device is designed for a variety of applications that require a reliable and accurate voltage comparison function. The LT6703CDC-2 is particularly well-suited for portable and battery-powered devices due to its low current consumption and small footprint.

Key Features

  • Integrated Voltage Reference: The LT6703CDC-2 comes with a built-in 400mV reference voltage, providing a stable comparison threshold that simplifies design complexity and reduces external component count.
  • Low Power Operation: With a quiescent current of just 6.5µA, this comparator is optimized for battery-powered and energy-sensitive applications, ensuring minimal impact on power reserves.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 1.4V to 18V, offering versatility in various system designs and compatibility with multiple power sources.
  • Fast Response Time: The LT6703CDC-2 boasts a fast response time, making it ideal for applications that require quick decision-making capabilities, such as alarm and monitoring systems.
  • Input Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the voltage comparison and ensures reliable operation.

Applications

The LT6703CDC-2 is an excellent choice for a wide range of applications, including but not limited to:

  • Battery monitoring
  • Power supply control
  • Threshold detection and signaling
  • Portable electronics
  • Window comparators

Package and Reliability

The LT6703CDC-2 is offered in a compact 6-pin DFN package, which is ideal for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is built to meet high-reliability standards, ensuring stable performance over its operational lifespan.

With its combination of low power consumption, precision, and compact size, the LT6703CDC-2 from Analog Devices Inc. is a smart choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess