EN
  • EN
  • DE

LT8302HS8E#TRPBF

Part No LT8302HS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 42V
Current - Output 3.6A
Frequency - Switching Down to 12kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8302
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8302HS8E#TRPBFTR,505-LT8302HS8E#TRPBFCT,505-LT8302HS8E#TRPBFDKR,LT8302HS8E#TRPBF-ND
Standard Package 2,500
Win Source Part Number 1317343-LT8302HS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8302HS8E#TRPBF CAD Model

Description

Analog Devices Inc. LT8302HS8E#TRPBF

The LT8302HS8E#TRPBF is a monolithic micropower isolated flyback converter from Analog Devices Inc. This high-performance product is designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler, third winding, or signal transformer for feedback, as it utilizes the output voltage to regulate through an integrated feedback loop.

Operating over a wide input voltage range of 3V to 100V, the LT8302HS8E#TRPBF is a versatile component that caters to a variety of applications, including industrial, automotive, medical, and telecommunications equipment. Its ability to deliver up to several watts of output power with no external power switch makes it an ideal choice for designers looking for a compact, efficient, and reliable power solution.

The device features a low ripple Burst Mode operation, which ensures high efficiency at light loads and ultra-low quiescent current, making it suitable for applications that demand energy efficiency and battery life extension. It also provides accurate output voltage regulation, which is critical for sensitive electronics that require a consistent power supply.

For enhanced protection, the LT8302HS8E#TRPBF incorporates an array of safety features including output short-circuit protection, over-temperature protection, and undervoltage lockout. These features work together to ensure the longevity and reliability of both the power converter and the overall system it powers.

With its compact S8E package, the LT8302HS8E#TRPBF is designed for space-constrained applications. The product is also available in tape and reel packaging under the part number LT8302HS8E#TRPBF, making it suitable for automated manufacturing processes.

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LT8302HS8E#TRPBF is no exception. It is a testament to the company's dedication to providing innovative solutions that meet the evolving needs of the electronics industry.

In summary, the LT8302HS8E#TRPBF isolated flyback converter is a highly efficient, reliable, and easy-to-use solution for generating isolated power supplies in a wide range of applications. Its integration of protection features and ease of use make it a valuable component for any power management system.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6103 $57.6618
13+ $7.8854 $102.5102
20+ $7.6390 $152.7800
28+ $7.3926 $206.9928
35+ $7.1462 $250.1170
47+ $6.4069 $301.1243
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess