EN
  • EN
  • DE

LTC1799HS5#WTRMPBF

Part No LTC1799HS5#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Package Tape & Reel
Type Oscillator, Silicon
Frequency 1kHz ~ 33MHz
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 700 µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Mounting SMD (SMT)
Base Product Number LTC1799
Other Names -2735-LTC1799HS5#WTRMPBFCT,161-LTC1799HS5#WTRMPBFCT,-2735-LTC1799HS5#WTRMPBFDKR,161-LTC1799HS5#WTRMPBFTR,161-LTC1799HS5#WTRMPBFDKR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265332-LTC1799HS5#WTRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1799HS5#WTRMPBF CAD Model

Description

Analog Devices Inc. LTC1799HS5#WTRMPBF Precision Oscillator

The LTC1799HS5#WTRMPBF is a highly versatile, silicon oscillator produced by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision oscillator is a key component for applications requiring a stable and reliable clock signal without the need for external timing components.

Key Features

  • Frequency Range: The device offers a wide frequency range which can be programmed from 1kHz to 33MHz, making it suitable for a broad spectrum of applications.
  • Programmable: The oscillator frequency can be programmed using a single external resistor, or through a digital interface, providing flexibility for various design requirements.
  • High Stability: With its precision and stability, the LTC1799HS5#WTRMPBF ensures consistent performance, which is crucial for applications that rely on precise timing.
  • Low Power Consumption: The device operates with a low supply current, making it an excellent choice for power-sensitive applications.
  • Supply Voltage: It is designed to work with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power environments.
  • Temperature Range: The oscillator can operate over an industrial temperature range, ensuring reliability and consistency in various environmental conditions.
  • Compact Package: Housed in a small, surface-mount, SOT-23 package, the LTC1799HS5#WTRMPBF is ideal for space-constrained applications.

Applications

The LTC1799HS5#WTRMPBF is designed to meet the requirements of a diverse set of applications. It is commonly used in:

  • Portable and battery-powered electronics
  • Communication systems
  • Microprocessor and microcontroller clock generation
  • Digital cameras and video equipment
  • Test and measurement equipment
  • Automotive electronics

With its robust feature set, the LTC1799HS5#WTRMPBF oscillator from Analog Devices Inc. offers a compact, reliable, and easy-to-implement solution for designers looking to integrate a stable clock source into their electronic systems without the complexity and size constraints associated with traditional crystal or ceramic resonator-based oscillators.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7860 $58.7160
13+ $8.0295 $104.3835
20+ $7.7786 $155.5720
27+ $7.5277 $203.2479
35+ $7.2768 $254.6880
46+ $6.5240 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess