EN
  • EN
  • DE

LTC2850CDD#PBF

Part No LTC2850CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2850
Other Names 505-LTC2850CDD#PBF,LTC2850CDDPBF,LTC2850CDD#PBF,-2735-LTC2850CDD#PBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261627-LTC2850CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2850CDD#PBF CAD Model

Description

Analog Devices Inc. LTC2850CDD#PBF Overview

The LTC2850CDD#PBF from Analog Devices Inc. is a robust and high-performance RS485/RS422 transceiver that provides a reliable interface for data communication in industrial and commercial applications. The product is designed to ensure efficient data transmission over long distances and in electrically noisy environments. Housed in a compact DFN package, the LTC2850CDD#PBF offers a combination of features that make it an excellent choice for networked communication systems.

Key Features

  • Interface Type: The device supports RS485 and RS422 communication standards, which are widely used in industrial networks for their differential signaling and noise immunity.
  • High Speed: It is capable of data rates up to 20Mbps, making it suitable for high-speed data acquisition and real-time control systems.
  • Supply Voltage: The LTC2850CDD#PBF operates from a single 3.3V supply, which helps in simplifying power supply design and reducing power consumption.
  • Low Power: The transceiver features a low-power shutdown mode, which significantly reduces power usage when the device is not in active communication.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in harsh environmental conditions.
  • Receiver Fail-Safe: The device includes a receiver fail-safe feature that ensures a logic-high output if the inputs are open or shorted, enhancing the robustness of the communication link.
  • Pin Configuration: Its 8-pin DFN package is space-efficient and ideal for compact designs.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Communication Systems
  • Data Acquisition Systems

The LTC2850CDD#PBF transceiver from Analog Devices Inc. is an excellent choice for designers who require a reliable, high-speed communication interface that can withstand the rigors of industrial environments. With its robust feature set and compact form factor, this product can play a critical role in enhancing the performance and reliability of complex electronic systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7672 $54.1376
19+ $5.5526 $105.4994
28+ $5.3791 $150.6148
39+ $5.2055 $203.0145
50+ $5.0320 $251.6000
67+ $4.5115 $302.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess