The LTC3606BIDD#PBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver constant and reliable power in a compact package. This advanced power solution is ideal for portable devices, where energy efficiency and space constraints are of paramount importance.
Key Features
- Wide Input Voltage Range: Capable of operating from an input voltage range of 2.5V to 5.5V, making it versatile for a variety of battery-powered applications.
- Adjustable Output Voltage: The output voltage can be programmed from 0.6V to VIN, allowing for a wide range of power delivery options to suit specific circuit requirements.
- High Efficiency: Integrated synchronous rectification enhances efficiency, which is critical for extending battery life in portable devices.
- Compact Package: Comes in a small 10-lead DFN (3mm x 3mm) package that is ideal for space-constrained applications.
- No Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing the overall component count and board space.
- Stable with Ceramic Capacitors: The LTC3606BIDD#PBF is designed to be stable with ceramic output capacitors, providing a cost-effective solution with improved reliability and performance.
Applications
This versatile regulator is suitable for a wide array of applications, including but not limited to:
- Portable Medical Devices
- Personal Navigation Devices
- Wireless Modems
- Handheld Instruments
Product Specifications
The LTC3606BIDD#PBF boasts a range of specifications that make it a robust choice for your power regulation needs:
- Part Number: LTC3606BIDD#PBF
- Manufacturer: Analog Devices Inc.
- Package: 10-lead DFN (3mm x 3mm)
- Temperature Range: Operates over an industrial temperature range of -40°C to 125°C.
For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their sales and support team.