EN
  • EN
  • DE

LTC3670EDDB

Part No LTC3670EDDB
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRIPLE BCK/LNR SYNC 12DFN / PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 2.25MHz 12-DFN (3x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (1) , Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 2.25MHz
Voltage/Current - Output 1 Adj to 0.8V, 400mA
Voltage/Current - Output 2 Adj to 0.8V, 150mA
Voltage/Current - Output 3 Adj to 0.8V, 150mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x2)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1338016-LTC3670EDDB
Ultra Librarian 3D Model Ultra Librarian LTC3670EDDB CAD Model

Description

Analog Devices Inc. LTC3670EDDB Product Overview

The LTC3670EDDB from Analog Devices Inc. is a highly versatile, efficient, and compact monolithic synchronous buck regulator designed to deliver high performance in a small package. This component is ideal for portable power applications, where space is at a premium and efficient power conversion is essential.

Key Features

  • High Efficiency: The LTC3670EDDB boasts a high efficiency rate, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Wide Input Voltage Range: With an input voltage range of 2.25V to 5.5V, this regulator can accommodate a variety of power sources, making it highly adaptable for different applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to the input voltage, providing flexibility for powering different types of circuitry.
  • Compact Size: The LTC3670EDDB comes in a small 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications.
  • Multiple Operating Modes: It includes Burst Mode® operation for high efficiency at low output currents, forced continuous mode for noise-sensitive applications, and shutdown mode to minimize power consumption when not in use.

Applications

The LTC3670EDDB is suitable for a wide range of applications, including but not limited to:

  • Handheld devices
  • Portable medical equipment
  • Wireless modems
  • MP3 players
  • GPS devices

Technical Specifications

The device features a 1.2MHz fixed frequency operation and has the capability to deliver up to 600mA of continuous output current. It also includes over-temperature protection and current limit protection for enhanced safety and reliability. The LTC3670EDDB operates over a –40°C to 125°C junction temperature range, accommodating a wide range of environmental conditions.

In summary, the LTC3670EDDB from Analog Devices Inc. is a powerful, efficient, and flexible solution for modern electronic devices requiring a compact and reliable power supply.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess