EN
  • EN
  • DE

LTC6101HVCIS5#TRPBF

Part No LTC6101HVCIS5#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 400 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
Other Names LTC6101HVCIS5#TRPBFDKR,-2735-LTC6101HVCIS5#TRPBFDKR,LTC6101HVCIS5#TRPBFTR,LTC6101HVCIS5#TRPBF,-2735-LTC6101HVCIS5#TRPBFCT,LTC6101HVCIS5#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260581-LTC6101HVCIS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101HVCIS5#TRPBF CAD Model

Description

Analog Devices Inc. LTC6101HVCIS5#TRPBF High Voltage, High-Side Current Sense Amplifier

The LTC6101HVCIS5#TRPBF is a high performance, precision current sense amplifier from Analog Devices Inc. that offers a robust solution for current monitoring in a wide range of applications. Designed to monitor the current flowing through a shunt resistor in the high side of a circuit, this device can handle high voltage conditions and provides a precise voltage output proportional to the current flowing through the monitored path.

Key Features

  • High Voltage Capability: The LTC6101 is capable of operating with a high supply voltage range, making it suitable for systems that experience high voltage transients or operate at high voltages.
  • High-Side Monitoring: By measuring the current on the high side, the LTC6101 provides a safer way to detect overcurrent conditions without interfering with the ground path of the load.
  • Precision Accuracy: With its precision input offset and low gain error, the LTC6101 ensures accurate current measurement, which is critical for system monitoring and control.
  • Wide Input Common Mode Range: The device can measure currents in systems with a common mode voltage range from 4V up to as high as 100V, covering a broad spectrum of applications.
  • Low Quiescent Current: The low current consumption of the device helps to minimize the impact on system power budgets and enhances efficiency.

Applications

The LTC6101HVCIS5#TRPBF is versatile and can be used in various applications where precise current monitoring is required. Some common applications include:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection
  • Industrial control systems
  • Telecommunication infrastructure

Package and Reliability

The LTC6101HVCIS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It also features a wide operating temperature range, ensuring reliable performance in harsh environments. The device's robust design and Analog Devices' commitment to quality make it a trusted choice for engineers and designers looking for a high-side current sense solution.

With its combination of high voltage capability, precision, and versatility, the LTC6101HVCIS5#TRPBF from Analog Devices Inc. stands out as an excellent choice for high-side current sensing applications across a wide range of industries.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9189 $59.5134
13+ $8.1386 $105.8018
20+ $7.8842 $157.6840
27+ $7.6299 $206.0073
34+ $7.3756 $250.7704
46+ $6.6126 $304.1796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess