EN
  • EN
  • DE

LTC6101VHVCCS5#TRMPBF

Part No LTC6101VHVCCS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-5 / Current Sense Amplifier 1 Circuit TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 200 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 400 µV
Current - Supply 350µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 100 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LTC6101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6101VHVCCS5#TRMPBFDKR,LTC6101VHVCCS5#TRMPBFTR,-2735-LTC6101VHVCCS5#TRMPBFDKR,LTC6101VHVCCS5#TRMPBFCT,-2735-LTC6101VHVCCS5#TRMPBFCT
Standard Package 500
Win Source Part Number 1321609-LTC6101VHVCCS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101VHVCCS5#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6101VHVCCS5#TRMPBF High Voltage, High-Side Current Sense Amplifier

The LTC6101VHVCCS5#TRMPBF is a precision high voltage, high-side current sense amplifier designed by Analog Devices Inc., which is renowned for its robust and high-performance electronic components. This particular device allows for accurate current measurement in applications where the common mode voltage can reach up to 100V, making it an ideal choice for a variety of high voltage monitoring applications.

Enclosed in a compact SOT-23 package, the LTC6101VHVCCS5#TRMPBF offers an excellent solution for space-constrained applications while still delivering the performance expected from Analog Devices. It is capable of monitoring the voltage across a shunt resistor, translating it into a proportional voltage output, which can be easily read by an ADC or used for overcurrent protection circuits.

Key features of the LTC6101VHVCCS5#TRMPBF include:

  • High Voltage Operation: With a capability to handle common mode voltages up to 100V, it is suitable for a wide range of applications including industrial, automotive, and telecommunications.
  • Precision Current Sensing: The device offers an accurate current measurement with minimal input offset voltage, which enhances the reliability of the system monitoring.
  • Low Power Consumption: Its low quiescent current helps in minimizing the power loss and is ideal for power-sensitive systems.
  • Robust Design: The LTC6101VHVCCS5#TRMPBF is built to withstand harsh environments and is rated for operation over a temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Flexible Supply Voltage: The device operates with a supply voltage from 4V to 100V, providing designers with flexibility in various circuit configurations.

This current sense amplifier is supplied in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes, making it suitable for high-volume production. The 'V' in its name indicates the extended voltage range, and the 'HV' signifies its high voltage capability.

Overall, the LTC6101VHVCCS5#TRMPBF from Analog Devices Inc. is a reliable and precise solution for high-side current sensing in high voltage systems. Its robustness and versatility make it an excellent choice for engineers looking to monitor current in applications where safety and accuracy are paramount.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 474 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess