EN
  • EN
  • DE

LTC6227IDD#PBF

Part No LTC6227IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10DFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 180V/µs
Gain Bandwidth Product 420 MHz
-3db Bandwidth 330 MHz
Current - Input Bias 8.4 µA
Voltage - Input Offset 20 µV
Current - Supply 5.5mA (x2 Channels)
Current - Output / Channel 64 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC6227
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6227IDD#PBF,161-LTC6227IDD#PBF
Standard Package 121
Win Source Part Number 1319722-LTC6227IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6227IDD#PBF CAD Model

Description

Introducing the LTC6227IDD#PBF from Analog Devices Inc.

The LTC6227IDD#PBF is a high-performance, low-noise, rail-to-rail output operational amplifier from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This precision op-amp is ideal for a wide range of applications, including high-speed data acquisition systems, medical instrumentation, and professional audio equipment.

Key Features

  • Wide Bandwidth: The LTC6227IDD#PBF boasts an impressive bandwidth of 890MHz, which makes it suitable for high-frequency signal processing tasks.
  • Low Noise: With a low input voltage noise of only 2.9nV/√Hz and low current noise, this op-amp ensures a clean and precise amplification of signals, preserving signal integrity.
  • High Speed: A slew rate of 360V/µs enables the LTC6227IDD#PBF to handle rapid changes in input signals without distortion, making it perfect for fast-operating systems.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, especially useful when operating with low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single 2.5V to 5.25V supply or a dual ±2.5V to ±5.25V supply, offering flexibility in various circuit designs.
  • Low Power: Despite its high-speed capabilities, the LTC6227IDD#PBF maintains a low power consumption, with a quiescent current of 16.5mA.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, reducing the need for additional compensation in many applications.

Package and Reliability

The LTC6227IDD#PBF comes in a compact 8-lead DFN package, which is suitable for space-constrained applications. It is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

With its high-speed and precision characteristics, the LTC6227IDD#PBF is well-suited for:

  • Automatic Test Equipment (ATE)
  • Fast ADC/DAC Buffer
  • Telecommunications
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Active Filter Blocks

Whether you're designing a sophisticated audio interface, a precise medical imaging system, or any other high-performance application, the LTC6227IDD#PBF from Analog Devices Inc. is a reliable choice that ensures accuracy, speed, and efficiency.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess