EN
  • EN
  • DE

LTC6433BIUF-15#PBF

Part No LTC6433BIUF-15#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 24QFN / General Purpose Amplifier 1 Circuit 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 1
-3db Bandwidth 2 GHz
Current - Supply 95mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6433
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LTC6433BIUF-15#PBF-ND,-2735-LTC6433BIUF-15#PBF,505-LTC6433BIUF-15#PBF
Standard Package 91
Win Source Part Number 1319717-LTC6433BIUF-15#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6433BIUF-15#PBF CAD Model

Description

Product Overview: LTC6433BIUF-15#PBF by Analog Devices Inc.

The LTC6433BIUF-15#PBF is a high-performance, differential gain block amplifier from Analog Devices Inc., designed to deliver exceptional linearity and noise performance in a compact package. This amplifier is part of the LTC6433 series, which is renowned for its ability to provide consistent, reliable performance across a wide range of frequencies and applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • High Linearity: With outstanding OIP3 (Output Third-Order Intercept Point) performance, the LTC6433BIUF-15#PBF ensures minimal distortion in signal amplification, critical for high-performance systems.
  • Low Noise Figure: The low noise figure of the amplifier contributes to superior signal fidelity and clarity, which is particularly important in communication and sensing systems.
  • Fixed Gain: The amplifier has a fixed gain of 15dB, which simplifies system design by eliminating the need for external gain-setting components.
  • Power Supply Range: It operates from a single 5V supply, providing ease of integration into existing power architectures.
  • Package: Housed in a compact QFN package, the LTC6433BIUF-15#PBF is designed for space-constrained applications.

Applications

The LTC6433BIUF-15#PBF is versatile and can be used in a wide array of applications, including:

  • High-speed ADC drivers
  • Telecommunications infrastructure
  • Direct RF sampling receivers
  • Test and measurement equipment
  • Wireless base stations

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6433BIUF-15#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device has been rigorously tested to ensure performance across temperature and environmental conditions.

Conclusion

The LTC6433BIUF-15#PBF amplifier from Analog Devices Inc. is a testament to the company's dedication to providing high-quality, high-performance components for the electronics industry. With its exceptional linearity, low noise, and broad frequency range, this amplifier is an excellent choice for designers looking to enhance the performance of their RF and IF systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7993 $62.3979
6+ $17.0661 $102.3966
10+ $16.5328 $165.3280
13+ $15.9995 $207.9935
17+ $15.4661 $262.9237
22+ $13.8662 $305.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess