EN
  • EN
  • DE

LTC6812ILWE-1#3ZZTRPBF

Part No LTC6812ILWE-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 15
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1316363-LTC6812ILWE-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6812ILWE-1#3ZZTRPBF CAD Model

Description

Product Overview: LTC6812ILWE-1#3ZZTRPBF

The LTC6812ILWE-1#3ZZTRPBF is a high-performance, multicell battery stack monitor from Analog Devices Inc., designed to ensure the safe and efficient operation of rechargeable battery systems. This advanced integrated circuit (IC) is specifically engineered for the precise measurement and management of cell voltages in battery stacks used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

Key Features

  • Multiple Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement accuracy of 0.04% for reliable state-of-charge (SoC) and state-of-health (SoH) assessment.
  • Wide Voltage Range: The device supports a broad range of cell voltages, making it suitable for various battery chemistries.
  • Robust Communication: Incorporates a high noise immunity SPI interface for secure data transfer between the battery monitor and the system microcontroller.
  • Integrated Balancing: Features onboard passive cell balancing to prolong the life of the battery pack and ensure uniform charge across all cells.
  • Daisy Chain Capability: Multiple LTC6812 devices can be connected in a daisy-chain configuration to monitor long strings of serial batteries, facilitating scalability for high-voltage systems.
  • Temperature Monitoring: Includes temperature monitoring functions to safeguard against thermal runaway conditions.
  • Compact Package: Available in a compact LQFP-48 package, optimized for space-constrained applications.

Applications

The LTC6812ILWE-1#3ZZTRPBF is ideal for a wide range of applications where accurate monitoring of multiple battery cells is critical. Its robust design and comprehensive feature set make it an excellent choice for:

  • Electric and hybrid electric vehicles (EVs/HEVs)
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)
  • Portable power tools

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC6812ILWE-1#3ZZTRPBF is no exception. It is designed to meet stringent automotive and industrial standards, ensuring long-term reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess