EN
  • EN
  • DE

LTC6911HMS-1#PBF

Part No LTC6911HMS-1#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 2 CIRCUIT 10MSOP / Programmable Gain Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11 MHz
Voltage - Input Offset 2 mV
Current - Supply 3.1mA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC6911
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6911HMS-1#PBF,-2735-LTC6911HMS-1#PBF,LTC6911HMS-1#PBF-ND
Standard Package 50
Win Source Part Number 1319680-LTC6911HMS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6911HMS-1#PBF CAD Model

Description

Product Overview: LTC6911HMS-1#PBF

The LTC6911HMS-1#PBF, designed and manufactured by Analog Devices Inc., is a high-performance, precision programmable gain amplifier (PGA). This component is part of the LTC6911 series and is housed in a compact MSOP package, making it ideal for space-constrained applications. The device offers a unique combination of versatility and ease of use, which is suitable for a wide range of applications including medical instrumentation, industrial control systems, and data acquisition systems.

Key Features

  • Programmable Gain: The LTC6911HMS-1#PBF provides a digitally programmable gain range from 0 to 76.5dB with a 1.5dB step resolution. This allows for precise signal amplification tailored to specific system requirements.
  • Supply Voltage: Operating from a single 2.7V to 10.5V supply, this amplifier is versatile in various power environments, making it suitable for battery-operated devices as well as industrial equipment.
  • Low Power Consumption: With a quiescent current of just 850µA, the LTC6911HMS-1#PBF is designed for power-sensitive applications, helping to extend battery life and reduce overall power costs.
  • Multiple Gain Selections: The device features three gain select pins (A0, A1, A2) that allow the user to configure the gain setting through a simple digital interface, providing flexibility and ease of integration into digital systems.
  • Output Stage: The output stage can drive loads as low as 2kΩ, making it suitable for driving a variety of downstream components without the need for additional buffering.

Applications

The LTC6911HMS-1#PBF is designed to meet the needs of various high-performance applications. Its precision and programmability make it an excellent choice for:

  • Automatic Gain Control (AGC) Circuits
  • Signal Conditioning Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6911HMS-1#PBF is no exception. It is built to the highest standards, ensuring consistent performance and durability in even the most demanding applications. With its robust feature set and dependable design, this programmable gain amplifier is an ideal choice for engineers looking to enhance their system's performance with a reliable and flexible component.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess