EN
  • EN
  • DE

LTM4601AIY-1

Part No LTM4601AIY-1
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 60W / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V 12A 4.5V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5V
Current - Output (Max) 12A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Surface Mount
Case / Package 133-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4601
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335182-LTM4601AIY-1
Ultra Librarian 3D Model Ultra Librarian LTM4601AIY-1 CAD Model

Description

Product Overview: LTM4601AIY-1 by Analog Devices Inc.

The LTM4601AIY-1 from Analog Devices Inc. is a high-performance, easy-to-use power management solution designed for a wide array of applications. This micro-module regulator integrates an advanced DC/DC controller, power switches, inductor, and all the necessary support components into a compact, surface-mount package. This design facilitates quick and efficient implementation, saving both time and space on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM4601AIY-1 operates over a broad input voltage range, making it versatile for various systems and ensuring compatibility with a range of power sources.
  • High Output Current: Capable of delivering a substantial output current, this module is well-suited for applications with high power demands.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision in power delivery.
  • High Efficiency: The integrated design and advanced switching technology contribute to high efficiency, reducing heat generation and improving system reliability.
  • Thermal Performance: The LTM4601AIY-1 is designed with thermal management in mind, featuring an over-temperature protection mechanism to ensure stable operation under various conditions.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications without compromising on power or performance.

Applications

The versatility of the LTM4601AIY-1 allows it to be used in a wide range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking and data storage systems
  • Medical devices
  • Aerospace and defense systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4601AIY-1 is no exception, undergoing rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. With its advanced features and robust design, the LTM4601AIY-1 is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess