EN
  • EN
  • DE

MAX4187EEE+

Part No MAX4187EEE+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 16QSOP / Current Feedback Amplifier 4 Circuit 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 320V/µs
-3db Bandwidth 245 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 1.5 mV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4187
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-MAX4187EEE+-MA,MAXMAXMAX4187EEE+
Standard Package 100
Win Source Part Number 1319326-MAX4187EEE+
Ultra Librarian 3D Model Ultra Librarian MAX4187EEE+ CAD Model

Description

Product Overview: MAX4187EEE+ from Analog Devices Inc.

The MAX4187EEE+ is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the analog technology industry. This op-amp is well-suited for a wide range of applications, including sensor amplification, data acquisition systems, and active filtering. Its compact package and robust design make it an ideal choice for space-constrained environments that require high precision and reliability.

Key Features and Benefits

  • High Gain Bandwidth Product: The MAX4187EEE+ boasts a high gain bandwidth product of 200MHz, which enables the op-amp to handle high-speed signals and maintain excellent signal fidelity. This makes it particularly useful in applications requiring fast operational speeds, such as video processing and high-speed data communication.
  • Low Distortion: This op-amp has a low distortion profile, ensuring that the output signal remains as true to the original as possible, reducing signal degradation and improving overall system performance.
  • Low Noise: The device features low voltage noise density, making it an excellent choice for applications that require minimal noise interference, such as audio amplification and sensitive measurement equipment.
  • Single-Supply Operation: Capable of operating from a single supply voltage, the MAX4187EEE+ offers designers flexibility in power supply design, simplifying the overall circuitry and potentially reducing costs.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output, which allows the output signal to swing very close to the supply rails, maximizing the dynamic range in battery-operated and other low-voltage applications.
  • Compact Packaging: The MAX4187EEE+ comes in a space-saving QSOP-16 package, which is beneficial for designs where board space is at a premium.

Applications

The versatility of the MAX4187EEE+ makes it suitable for a variety of applications. These include:

  • Professional audio equipment
  • High-definition video processing
  • Test and measurement systems
  • Medical instrumentation
  • Communication infrastructure
  • ADC/DAC buffer

With its impressive combination of speed, precision, and low power consumption, the MAX4187EEE+ from Analog Devices Inc. is a potent solution for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess