EN
  • EN
  • DE

MAX4381EUB

Part No MAX4381EUB
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 10UMAX / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 485V/µs
-3db Bandwidth 210 MHz
Current - Input Bias 8.5 µA
Voltage - Input Offset 3 mV
Current - Supply 7.5mA (x2 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-MAX4381EUB,MAXMAXMAX4381EUB
Standard Package 1
Win Source Part Number 1319336-MAX4381EUB
Ultra Librarian 3D Model Ultra Librarian MAX4381EUB CAD Model

Description

Product Overview: MAX4381EUB from Analog Devices Inc.

The MAX4381EUB is a high-performance, low-power operational amplifier from Analog Devices Inc., designed for a wide range of applications. This op-amp is part of the MAX438x series, which is known for its high-speed operation and minimal power consumption, making it ideal for battery-powered devices and portable electronic equipment.

Key Features

  • High Speed: The MAX4381EUB offers a high slew rate and fast settling time, which is crucial for applications requiring rapid signal processing.
  • Low Power Consumption: It operates with a low supply current, thereby extending battery life in portable applications.
  • Rail-to-Rail Output: The ability to swing the output voltage from rail to rail enhances the dynamic range in single-supply operations.
  • Single-Supply Operation: This op-amp is designed to work with a single supply voltage, simplifying power supply design.
  • Micro-Power Shutdown Mode: An added feature that allows further reduction of power consumption when the device is not in active use.

Applications

The versatility of the MAX4381EUB makes it suitable for a variety of applications, such as:

  • Portable and battery-powered devices
  • Video and broadcast equipment
  • ADC buffer amplifiers
  • Communications systems
  • Active filters
  • Data acquisition systems

Package and Quality

The MAX4381EUB comes in a compact microMAX® 10-pin package, which is optimized for space-constrained applications. The device also features a robust design that ensures reliable performance under varying conditions, adhering to the high-quality standards expected from Analog Devices Inc.

Technical Specifications

Some of the key technical specifications of the MAX4381EUB include:

  • Supply Voltage Range: 2.7V to 11V
  • Output Short-Circuit Current: 85mA
  • Operating Temperature Range: -40°C to +85°C
  • Supply Current: 1.1mA
  • Gain-Bandwidth Product: 10MHz

In summary, the MAX4381EUB operational amplifier from Analog Devices Inc. is a highly integrated solution that offers both speed and power efficiency, making it a top choice for designers looking to enhance their electronic systems without compromising on performance or battery life.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess