EN
  • EN
  • DE

SMP18FRUZ-REEL7

Part No SMP18FRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPL/HOLD 8CIR 16TSSOP / Sample and Hold IC Data Acquisition 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type Sample and Hold
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SMP18
Other Names SMP18FRUZ-REEL7,SMP18FRUZREEL7,SMP18FRUZ-REEL7TR,SMP18FRUZ-REEL7CT,SMP18FRUZ-REEL7DKR,2156-SMP18FRUZ-REEL7,ANAANASMP18FRUZ-REEL7
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260421-SMP18FRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian SMP18FRUZ-REEL7 CAD Model

Description

Introducing Product SMP18FRUZ-REEL7 from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the SMP18FRUZ-REEL7, a cutting-edge product designed for precision applications that require accurate and stable measurements. This innovative component is part of Analog Devices' extensive portfolio of products that cater to a wide range of industries, including automotive, communications, aerospace, and healthcare.

Product Features:

  • High Precision: The SMP18FRUZ-REEL7 is engineered for applications where precision is paramount. It delivers accurate readings that are essential for critical systems and advanced technological solutions.
  • Robust Design: Analog Devices Inc. is renowned for creating products that are not only high-performing but also durable. The SMP18FRUZ-REEL7 is no exception, boasting a design that ensures longevity and reliability even in the most demanding environments.
  • Flexibility: This component is versatile and can be used in a variety of applications. Its flexibility makes it an ideal choice for designers and engineers looking to integrate a high-quality component into their systems.
  • Convenient Packaging: The REEL7 packaging format ensures that the product is easy to handle and integrate into manufacturing processes. It is suitable for automated assembly lines, reducing the time and cost associated with manual handling.

Applications:

The SMP18FRUZ-REEL7 is suitable for a range of applications, including but not limited to:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial control and automation
  • Aerospace and defense electronics
  • Automotive sensors and diagnostics

Why Choose SMP18FRUZ-REEL7?

With the SMP18FRUZ-REEL7, Analog Devices Inc. continues its tradition of delivering high-quality components that meet the rigorous demands of modern technology. This product stands out for its precision, durability, and flexibility, making it an excellent choice for professionals seeking the best in electronic components. Whether you're designing a new system or upgrading an existing one, the SMP18FRUZ-REEL7 offers the performance and reliability you need to succeed.

For more information, specifications, and detailed product datasheets, visit Analog Devices Inc.'s official website or contact their customer support team. Invest in the SMP18FRUZ-REEL7 and experience the difference in quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess