EN
  • EN
  • DE

CMP04BY/883

Part No CMP04BY/883
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230908-CMP04BY/883
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMP04BY/883 CAD Model

Description

Analog Devices Inc. CMP04BY/883 Precision Comparator

The CMP04BY/883 is a high-performance precision comparator manufactured by Analog Devices Inc., designed to offer fast response times and stable operation for a wide range of applications. This device is part of the military-grade product line, ensuring reliability and durability in even the most demanding environments.

Key Features

  • Fast Response Time: The CMP04BY/883 is engineered to deliver quick and accurate comparison results, making it an ideal choice for systems that require high-speed signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • High Precision: With its precise voltage comparison capabilities, the CMP04BY/883 ensures minimal signal distortion and accurate performance for critical measurements and control systems.
  • Wide Operating Range: The device can function effectively across a broad temperature range, making it suitable for military and aerospace applications where extreme conditions are common.
  • Durable Construction: As part of the 883 series, this product is built to meet stringent military standards for reliability and performance under stress.

Applications

The CMP04BY/883 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Aerospace and defense electronics
  • High-speed triggering in communication systems
  • Voltage level detection and monitoring

Product Specifications

The CMP04BY/883 comparator operates with a dual supply voltage ranging from ±1.0 V to ±18 V or a single supply from 2.0 V to 36 V. Its differential input voltage range ensures the device can handle a wide array of input signals. The robust design of this comparator guarantees functionality in extreme conditions, adhering to the MIL-STD-883 military standard for electronic components.

With its combination of speed, precision, and reliability, the CMP04BY/883 from Analog Devices Inc. is an excellent choice for engineers and designers looking for a dependable comparator that can withstand the rigors of high-stakes applications.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Comchip Technology
Lowest to $0.0497
AVX Corp/Kyocera Corp
Lowest to $0.0335
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess