EN
  • EN
  • DE

DAC312ER

Part No DAC312ER
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit High Speed Multiplying D/A Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 4.5 V ~ 18 V, -10.8 V ~ 18 V
Voltage - Supply, Digital 20 V ~ 36 V
INL/DNL (LSB) ±0.5 (Maximum), -
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-CDIP (0.300", 7.62mm)
Manufacturer Package 20-CDIP
RoHS State Request Verification
Win Source Part Number 1166446-DAC312ER
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC312
Introduction Date September 12, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC312ER CAD Model

Description

The DAC312ER from Analog Devices Inc. is a high-performance digital-to-analog converter (DAC) that provides a blend of precision, flexibility, and reliability for a broad spectrum of applications. Designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics, this DAC features a 12-bit resolution which ensures fine granularity and accurate analog output representation of digital input values.

Key Features

  • High Resolution: 12-bit resolution offers precise digital-to-analog conversion, enabling accurate representation of complex waveforms.
  • Stable Performance: The DAC312ER boasts excellent stability and low noise performance, ensuring high-fidelity signal reproduction in critical applications.
  • Wide Operating Range: This DAC operates over a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Flexible Interface: It supports a variety of digital interface standards, allowing easy integration with microcontrollers, DSPs, and other digital systems.
  • Compact Design: Housed in a space-saving package, the DAC312ER is ideal for applications where board space is at a premium.

Applications

The DAC312ER is versatile enough to be used in multiple applications, including but not limited to:

  • Industrial automation and control systems
  • Data acquisition systems
  • Digital signal processing
  • Audio and video equipment
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the DAC312ER is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and durability. With the DAC312ER, engineers and designers can be confident in the accuracy and consistency of their analog outputs, no matter the complexity of the task at hand.

Conclusion

In summary, the DAC312ER from Analog Devices Inc. is a top-tier 12-bit digital-to-analog converter that offers precision, stability, and flexibility. Whether deployed in industrial control systems, communication infrastructure, or high-end audio equipment, this DAC stands out for its ability to deliver high-quality analog signals from digital sources. Its robust design and compatibility with various digital interfaces make it a go-to choice for engineers seeking a reliable DAC solution.

You May Also Be Interested in

Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess