EN
  • EN
  • DE

DAC8043AFSZ-REEL7

Part No DAC8043AFSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name DAC8043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC8043AFSZ-REEL7CT, DAC8043AFSZ-REEL7-ND, DAC8043AFSZ-REEL7TR, DAC8043AFSZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916758-DAC8043AFSZ-REEL7
Ultra Librarian 3D Model Ultra Librarian DAC8043AFSZ-REEL7 CAD Model

Description

Introducing the DAC8043AFSZ-REEL7 from Analog Devices Inc.

The DAC8043AFSZ-REEL7 is a high-performance, precision 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability in a compact surface-mount package. Designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is ideal for a wide range of applications requiring precise digital-to-analog conversion.

Key Features:

  • High Accuracy: The DAC8043AFSZ-REEL7 boasts a remarkable level of accuracy, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: With power efficiency in mind, this DAC is designed to operate with minimal power consumption, making it ideal for portable and battery-powered devices.
  • Compact Size: The small footprint of the surface-mount package allows for integration into space-constrained designs without compromising performance.
  • Monolithic Construction: The device's monolithic construction ensures high reliability and reduces the overall component count in circuit designs.
  • Flexible Voltage Ranges: The DAC8043AFSZ-REEL7 supports a wide range of supply voltages, providing designers with versatility in various system designs.
  • Settling Time: It features a fast settling time, enabling rapid updates and responsive performance in dynamic systems.

Applications:

The DAC8043AFSZ-REEL7 is well-suited for an array of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical equipment
  • Digital gain and offset adjustment
  • Industrial automation

This product is available in a tape and reel format (REEL7), which facilitates automated assembly processes, making it an excellent choice for high-volume production environments.

With its combination of performance, efficiency, and size, the DAC8043AFSZ-REEL7 from Analog Devices Inc. is an outstanding choice for designers looking to integrate a reliable and precise DAC into their electronic designs. Whether for industrial, commercial, or specialized applications, this product delivers the quality and performance that professionals have come to expect from Analog Devices.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess