EN
  • EN
  • DE

DC2178A-B

Part No DC2178A-B
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR LTC4380IDD-2 / LTC4380-2 Surge Suppression Circuit Protection Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series -
Package Box
Type Circuit Protection
Function Surge Suppression
Embedded -
Utilized IC / Part LTC4380-2
Primary Attributes Auto-Retry
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number DC2178
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1381864-DC2178A-B
Ultra Librarian 3D Model Ultra Librarian DC2178A-B CAD Model

Description

Introducing the DC2178A-B Demonstration Board from Analog Devices

The DC2178A-B is a state-of-the-art demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter. This board is specifically engineered for battery-powered applications where long life and efficient energy usage are paramount.

Efficient Power Management

The LTC3335 featured on the DC2178A-B demo board is adept at managing power efficiently, thanks to its wide input voltage range of 1.8V to 5.5V, making it suitable for a variety of single and multiple cell battery configurations. Its buck-boost capability ensures a stable output voltage even when the input voltage fluctuates above or below the output voltage, providing a reliable power supply for sensitive electronic components.

Precision Energy Monitoring

One of the standout features of the DC2178A-B is the integrated precision coulomb counter which provides accurate measurement of battery consumption. This feature is particularly crucial for energy-conscious designs, allowing developers to optimize their system's power consumption and extend battery life.

Flexible and User-Friendly Design

The demonstration board is designed with flexibility in mind, offering selectable output voltages to accommodate different application requirements. Users can easily evaluate the performance of the LTC3335 by configuring the board through jumpers and test points. The DC2178A-B also features a PGOOD output indicator, providing a real-time status of the output voltage, which is essential for monitoring system stability.

Applications

With its low quiescent current and high efficiency, the DC2178A-B is ideal for remote, battery-powered applications such as wireless sensors, energy harvesting, and IoT devices, where power consumption is critical. Its ability to accurately monitor energy usage also makes it a valuable tool for developing applications with predictive battery life features.

Overall, the DC2178A-B demonstration board from Analog Devices Inc. is an excellent resource for engineers and designers looking to leverage the benefits of the LTC3335 in their power-sensitive applications. Its combination of efficiency, precision, and user-friendly design makes it an invaluable addition to any development lab.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess