EN
  • EN
  • DE

DC2313A

Part No DC2313A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR LTC2937
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201427-DC2313A
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers -Evaluation Boards -Evaluation and Demonstration Boards and Kits
Package Box
Product Status Active
Type Power Management
Function Power Supply Supervisor/Tracker/Sequencer
Utilized IC / Part LTC2937
Primary Attributes 6-Channel (Hex)
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface (GUI)
Ultra Librarian 3D Model Ultra Librarian DC2313A CAD Model

Description

The DC2313A is a cutting-edge demonstration and evaluation platform from Analog Devices Inc., designed to showcase the capabilities of their high-performance integrated circuits. This product is part of a comprehensive ecosystem that enables engineers to rapidly prototype and test a wide range of electronic applications.

Key Features

  • High Precision: The DC2313A is built to offer exceptional accuracy and stability, making it suitable for critical applications that demand high precision.
  • Advanced Technology: Incorporating the latest technological advancements from Analog Devices, the DC2313A delivers superior performance and efficiency.
  • User-Friendly Interface: Designed with ease of use in mind, the DC2313A provides a straightforward interface that simplifies the evaluation process.
  • Flexible Connectivity: With multiple connectivity options, the DC2313A can interface with a variety of external devices for expanded functionality.

Applications

The DC2313A is versatile and can be used in a range of applications, including but not limited to:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial control and automation
  • Communications infrastructure
  • Automotive systems

Technical Specifications

The DC2313A is equipped with top-of-the-line specifications that cater to the demanding needs of modern electronics. It features high-speed data converters, advanced filtering techniques, and robust power management systems. The specifics of these components can be found in the detailed datasheet provided by Analog Devices Inc.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC2313A through a variety of resources. Customers can access detailed documentation, application notes, reference designs, and technical support from the company's team of experts. These resources are designed to accelerate development time and assist in integrating the DC2313A into end-user applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess