EN
  • EN
  • DE

DC2777A

Part No DC2777A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTM8078 DEMO BOARD DUAL 40VIN, 1  /  LTM8078 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Current - Output 1.4A, 1.4A
Voltage - Input 7V ~ 40V
Regulator Topology Buck
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM8078
Base Product Number DC2777
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 161-DC2777A-ND,-2735-DC2777A,161-DC2777A,505-DC2777A
Standard Package 1
Win Source Part Number 999303-DC2777A
Ultra Librarian 3D Model Ultra Librarian DC2777A CAD Model

Description

Product Overview: DC2777A from Analog Devices Inc.

The DC2777A is a high-performance, versatile demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC3335 nanowatt power energy harvesting charge management IC. This product is specifically engineered to cater to the needs of developers working on energy-efficient and battery-powered applications, where power management is critical.

Key Features

  • Energy Harvesting: The DC2777A is equipped with an LTC3335 IC, which is capable of harvesting energy from a variety of sources such as solar panels, piezoelectric generators, or thermoelectric generators.
  • Battery Life Extension: With its ultra-low quiescent current and high efficiency, the LTC3335 helps extend battery life, making it ideal for remote or portable applications where battery replacement is difficult or undesirable.
  • Versatile Input Range: The board supports an input voltage range of 1.8V to 5.5V, allowing it to work with multiple energy sources and battery chemistries.
  • Integrated Battery Charging: It includes an integrated battery charger with programmable termination, ensuring that rechargeable batteries are safely and efficiently charged.
  • Multiple Output Configurations: The DC2777A offers selectable output voltages, enabling it to power a wide range of microcontrollers and other low-power devices.

Applications

The DC2777A is suitable for a diverse set of applications that require efficient power management and energy harvesting capabilities. Some of the typical applications include:

  • Wireless sensor nodes
  • Environmental monitoring systems
  • Energy-harvesting IoT devices
  • Portable and wearable technology
  • Industrial monitoring and control

Design and Development Support

Analog Devices Inc. provides extensive support for developers using the DC2777A. Detailed documentation, reference designs, and technical support are available to help integrate the board into various projects, ensuring a smooth development process. Moreover, the demonstration board is designed to be user-friendly, allowing for rapid prototyping and testing of energy-harvesting solutions.

With its robust feature set and strong support ecosystem, the DC2777A is an excellent choice for engineers and designers looking to create sustainable, battery-operated products without compromising on performance or reliability.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR MC34063AP1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us
Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE2A0565Z 10W SMPS
Need more? Email Us
Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Infineon Technologies
KIT REF DESIGN SYNCH BUCK REG / IR3651 Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
PWM CONTROLLER DESIGN KIT / IRU3073 EVALUATION BOARD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess