EN
  • EN
  • DE
  • IT

DC2832A-B

Part No DC2832A-B
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LTM2810 EVALUATION BOARD DIGITAL  /  DC2832 I²C and SPI Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Power Management
Function I²C and SPI
Utilized IC / Part DC2832
Supplied Contents Board(s)
Base Product Number DC2832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-DC2832A-B,161-DC2832A-B
Standard Package 1
Win Source Part Number 1228389-DC2832A-B
Ultra Librarian 3D Model Ultra Librarian DC2832A-B CAD Model

Description

Product Overview: DC2832A-B Demonstration Board from Analog Devices Inc.

The DC2832A-B is a state-of-the-art demonstration board from Analog Devices Inc., specifically designed to showcase the capabilities of the LTC6813-1 high voltage battery stack monitor. This demonstration board is an essential tool for engineers and designers who are working on battery monitoring systems for electric vehicles, energy storage systems, and other applications requiring precise voltage, temperature, and state of charge monitoring of battery stacks.

Key Features:

  • High Voltage Monitoring: The DC2832A-B can monitor up to 18 series connected battery cells with a total measurement range of 0V to 5V per cell, providing versatility for various battery chemistries and configurations.
  • Robust Communication: Featuring robust isoSPI communication interface, the board ensures reliable data transfer even in high noise environments, making it ideal for automotive and industrial applications.
  • Advanced Diagnostics: Equipped with comprehensive diagnostics capabilities, the board can detect and report cell connection issues, ADC inconsistencies, and open wire conditions, ensuring the safety and reliability of the battery system.
  • Multiple Configuration Options: The DC2832A-B offers flexibility with numerous configuration options to match specific application requirements, including overvoltage and undervoltage thresholds, balancing settings, and more.

Applications:

  • Electric and hybrid electric vehicles
  • Backup power systems
  • Energy storage systems
  • Uninterruptible power supplies

The DC2832A-B demonstration board is designed for seamless integration with the LTC6813-1 and is supported by the intuitive QuikEval software from Analog Devices, allowing users to easily configure the board, read measurements, and evaluate the performance of the LTC6813-1 battery stack monitor. With its high level of integration, precision, and ease of use, the DC2832A-B is an invaluable tool for developing advanced battery monitoring solutions.

For detailed technical specifications, application guidance, and support resources, please refer to the official Analog Devices product page and documentation for the DC2832A-B demonstration board.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.4555
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.7360
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $364.0768
Texas Instruments
MICROPROCESSOR CIRCUIT, PQCC28 / ISDN Interface 28-PLCC (11.51x11.51)
Lowest to $11.2425
Diodes Incorporated
IC INTERFACE SPECIALIZED 128FQFP / PCI-to-PCI Bridge Interface 128-FQFP (14x20)
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $1,455.2239
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $76.2407

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess