EN
  • EN
  • DE
  • IT

DC344A

Part No DC344A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2420CS8 - 20 BIT DELTA SIGMA  /  LTC2420 series 20 Bit 7.5 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Series microPOWER™
Package Box
Number of A/D Converters 1
Number of Bits 20
Sampling Rate (Per Second) 7.5
Data Interface Serial, SPI
Utilized IC / Part LTC2420
Supplied Contents Board(s)
Base Product Number DC344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names -2735-DC344A
Standard Package 1
Win Source Part Number 1005692-DC344A
Ultra Librarian 3D Model Ultra Librarian DC344A CAD Model

Description

The DC344A is a cutting-edge, high-performance data conversion solution from the renowned Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is meticulously engineered to meet the demanding requirements of precision data acquisition systems, offering unparalleled accuracy and stability.

Key Features

  • High Precision: The DC344A boasts exceptional resolution and accuracy, making it ideal for applications that require precise measurement and control.
  • Robust Design: Built to withstand harsh industrial environments, the DC344A maintains its performance over a wide range of temperatures and conditions.
  • Easy Integration: With its user-friendly interface, the DC344A can be easily integrated into existing systems, reducing development time and accelerating time-to-market.
  • Low Power Consumption: Designed for efficiency, this product operates on low power, conserving energy and minimizing heat generation.

Applications

The versatility of the DC344A makes it suitable for a broad spectrum of applications, including but not limited to:

  • Medical instrumentation
  • Industrial process control
  • Precision instrumentation
  • Data acquisition systems
  • Automated test equipment

Technical Specifications

The DC344A is equipped with a range of technical features that ensure it meets the highest standards of performance:

  • Exceptional linearity and noise performance
  • High-speed serial interface
  • Differential inputs with wide input common-mode range
  • On-board reference and buffer

Support and Resources

Analog Devices Inc. provides comprehensive support for the DC344A, including detailed datasheets, application notes, and reference designs. Customers can also access the company's technical support team for additional guidance and assistance with their specific application needs.

In conclusion, the DC344A from Analog Devices Inc. represents a premier choice for professionals seeking a reliable, high-fidelity data conversion solution. Its robust feature set, combined with the company's strong support infrastructure, ensures that this product will continue to be a valuable asset in precision electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Analog Devices Inc.
IC AAF/ADC 12BIT 40M 100TQFP
Lowest to $84.3659
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess