EN
  • EN
  • DE

EVAL-2LCANRS485EBZ

Part No EVAL-2LCANRS485EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series iCoupler®
Package Box
Product Status Active
Type Interface
Function Isolated, RS-485
Utilized IC / Part 2LCANRS485EBZ
Primary Attributes 5V Supply, Dual, Isolated, Transceiver + Power
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 893077-EVAL-2LCANRS485EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-2LCANRS485EBZ CAD Model

Description

Introducing the EVAL-2LCANRS485EBZ from Analog Devices Inc.

The EVAL-2LCANRS485EBZ is a high-performance, evaluation board designed by Analog Devices Inc. to showcase the capabilities of their leading-edge interface products. This board provides a robust platform for engineers and developers to evaluate the integration of CAN (Controller Area Network) and RS-485 communication interfaces in their designs.

Key Features:

  • Dual Interface Support: The board supports both CAN and RS-485 interfaces, allowing for flexible application across various industrial and automotive communication systems.
  • High-Speed Data Transfer: With CAN interface speeds up to 1 Mbps and RS-485 supporting data rates up to 10 Mbps, the EVAL-2LCANRS485EBZ is ideal for high-speed data acquisition and control applications.
  • Industrial Grade: Designed to operate in harsh environments, it meets industrial temperature ranges and offers robust protection features against transients and overvoltage conditions.
  • Easy to Use: The evaluation board comes with convenient access points for testing and measuring, including screw terminals and test points, making it user-friendly for both novice and experienced designers.
  • Comprehensive Documentation: Analog Devices provides extensive documentation, including schematics, user guides, and application notes, to facilitate a quick and efficient evaluation process.

Applications:

The EVAL-2LCANRS485EBZ is versatile and can be used in a wide range of applications, such as:

  • Industrial Automation and Process Control
  • Building Management Systems
  • Automotive Networks
  • Factory Automation
  • Instrumentation and Control Systems

Why Choose EVAL-2LCANRS485EBZ?

For developers looking to integrate robust communication protocols into their systems, the EVAL-2LCANRS485EBZ by Analog Devices Inc. offers a reliable and efficient solution. Its dual-interface capability, high-speed performance, and industrial-grade design make it an excellent choice for evaluating the CAN and RS-485 interfaces. With the backing of Analog Devices' expertise and support, this evaluation board is an invaluable tool for accelerating the development of advanced communication solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess