EN
  • EN
  • DE

EVAL-AD2S1200SDZ

Part No EVAL-AD2S1200SDZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD2S1200 / AD2S1200 Resolver-to-Digital Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Type Interface
Function Resolver-to-Digital
Embedded No
Utilized IC / Part AD2S1200
Primary Attributes Graphical User Interface (GUI)
Supplied Contents Board(s), Power Supply
Base Product Number AD2S1200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names EVALAD2S1200SDZ,-2735-EVAL-AD2S1200SDZ
Standard Package 1
Win Source Part Number 990981-EVAL-AD2S1200SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD2S1200SDZ CAD Model

Description

EVAL-AD2S1200SDZ - Analog Devices Variable Resolution, 12-Bit to 16-Bit R/D Converter Evaluation Board

The EVAL-AD2S1200SDZ is a comprehensive evaluation board designed for the AD2S1200, a 12-bit to 16-bit resolution variable resolver-to-digital converter (RDC) from Analog Devices Inc. This versatile component is specifically engineered to provide high-performance solutions for angular position and velocity measurement in industrial applications such as servo control, robotics, and motor feedback systems.

Key Features:

  • High Resolution: The AD2S1200 offers a selectable resolution from 12-bit to 16-bit, allowing for precise and accurate position and velocity data.
  • Flexible Input Signal Range: It can accommodate a wide range of resolver signals, making it suitable for various resolver types and sizes.
  • Continuous Tracking: The RDC features continuous tracking of the resolver's angular position and velocity, ensuring real-time monitoring and control.
  • Robust Interface: The board includes a user-friendly interface with easy access to all the critical pins and signals of the RDC, facilitating quick setup and testing.
  • Onboard Reference: An onboard precision voltage reference is included to ensure the accuracy and stability of the conversion process.
  • Dynamic Testing: The EVAL-AD2S1200SDZ supports dynamic testing, allowing users to evaluate the performance of the AD2S1200 under various conditions and frequencies.

Applications:

  • Industrial servo control systems
  • Robotics
  • Motor feedback systems
  • Process control
  • Automotive applications

The evaluation board is designed to showcase the AD2S1200's capabilities in a user-friendly environment. It provides engineers and developers with a powerful tool to explore and optimize the performance characteristics of the RDC in their specific applications. With its comprehensive feature set and flexible design, the EVAL-AD2S1200SDZ is an ideal platform for developing advanced control systems requiring high precision angular measurements.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess