EN
  • EN
  • DE

EVAL-ADE7751ZEB

Part No EVAL-ADE7751ZEB
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ADE7751
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Power Management, Energy/Power Meter
Utilized IC / Part ADE7751
Supplied Contents Board(s)
Win Source Part Number 767800-EVAL-ADE7751ZEB
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7751
Introduction Date May 07, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL-ADE7751ZEB CAD Model

Description

EVAL-ADE7751ZEB - Energy Metering Evaluation Board from Analog Devices Inc.

The EVAL-ADE7751ZEB is a high-performance evaluation board designed by Analog Devices Inc. for testing and measuring the capabilities of the ADE7751, a multifeatured energy metering IC. This board is an essential tool for engineers and designers who are looking to develop energy metering systems with high accuracy and reliability.

Key Features

  • Integrated ADE7751 IC: At the heart of the board is the ADE7751, which is known for its accurate energy measurement and easy integration into electrical systems.
  • Onboard Calibration: The EVAL-ADE7751ZEB includes features for easy calibration, enabling users to fine-tune their measurements for precise data collection.
  • Flexible Power Supply Options: The board can be powered through various options, making it versatile for different testing environments.
  • Accessible Test Points: The layout of the board is designed to provide easy access to test points, facilitating quick measurements and prototyping.
  • Communication Interface: It features an SPI communication interface for data output, allowing seamless integration with microcontrollers and data processing units.

Applications

The EVAL-ADE7751ZEB is ideal for a wide range of applications that require precise energy measurement, such as:

  • Residential and commercial energy meters
  • Smart metering systems
  • Power quality monitoring
  • Sub-metering systems

Design and Development Support

Analog Devices Inc. provides comprehensive support for the EVAL-ADE7751ZEB, including detailed documentation, reference designs, and technical support to assist developers in expediting their design process. This ensures that integrating the ADE7751 into your project is as smooth and efficient as possible.

Whether you are developing a new energy metering solution or looking to enhance an existing product, the EVAL-ADE7751ZEB evaluation board is an invaluable asset that provides the performance and flexibility needed to meet the demands of modern energy metering applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess