EN
  • EN
  • DE

EVAL-ADM1276EBZ

Part No EVAL-ADM1276EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR ADM1276
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Power Management, Hot Swap Controller
Embedded No
Utilized IC / Part ADM1276
Primary Attributes 12V, 60A, 4.7mF Tested Design
Secondary Attributes LED Status Indicators
Supplied Contents Board(s), Cable(s), Accessories
Win Source Part Number 767904-EVAL-ADM1276EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name EVAL-ADM1275EBZ
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADM1276EBZ CAD Model

Description

EVAL-ADM1276EBZ - Hot Swap Controller and Power Monitor Evaluation Board from Analog Devices Inc.

The EVAL-ADM1276EBZ is a state-of-the-art evaluation board designed for testing the capabilities of the ADM1276, a sophisticated hot swap controller and power monitor integrated circuit (IC) from Analog Devices Inc. This evaluation board allows designers and engineers to explore the features and performance of the ADM1276 in a practical, real-world setting, providing a critical tool for developing applications that require safe insertion and removal of circuit boards into live backplanes.

Key Features:

  • Hot Swap Control: The ADM1276 allows for safe board insertion and removal from a live backplane by controlling the inrush current, ensuring the protection of both the board and the backplane power supply.
  • Integrated Power Monitoring: This IC comes with precise power monitoring capabilities, enabling the measurement of current, voltage, and power used by the board. This is essential for systems that need to manage power consumption and ensure reliability.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific requirements, providing flexibility and enhanced protection for various applications.
  • Black Box Recorder Function: The ADM1276 features a black box recorder that logs fault events, which is invaluable for diagnosing issues and improving system uptime.
  • Robust Protection Features: The device provides various protection features, including overcurrent, overvoltage, undervoltage, and overtemperature protection.

Applications:

The EVAL-ADM1276EBZ is ideal for a wide range of applications where power management and safety are critical. This includes server farms, telecommunications equipment, industrial systems, and high-end computing applications.

Why Choose EVAL-ADM1276EBZ?

With its comprehensive feature set and robust design, the EVAL-ADM1276EBZ is an excellent tool for developers who need to quickly and effectively evaluate the ADM1276. The board facilitates rapid prototyping and testing, accelerating the development process and helping to bring products to market faster. Whether you're working on a new design or looking to improve an existing system, the EVAL-ADM1276EBZ provides a reliable platform for exploring the full potential of the ADM1276 hot swap controller and power monitor.

You May Also Be Interested in

Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess