EN
  • EN
  • DE

EVAL-ADV7181DEBZ

Part No EVAL-ADV7181DEBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ADV7181D / ADV7181D Video Encoder/Decoder Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Video, Video Decoder
Embedded No
Utilized IC / Part ADV7181D
Primary Attributes NTSC/PAL/SECAM Digital Video Decoder
Secondary Attributes RGB Graphics Digitizer
Supplied Contents Board(s)
Win Source Part Number 768277-EVAL-ADV7181DEBZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7181D
Introduction Date September 15, 2011
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EVAL-ADV7181DEBZ CAD Model

Description

EVAL-ADV7181DEBZ - Analog Devices Inc.

The EVAL-ADV7181DEBZ from Analog Devices Inc. is a comprehensive evaluation board designed to showcase the capabilities of the ADV7181D, a highly integrated multi-format video decoder. This advanced decoder chip can automatically detect and convert standard analog baseband video signals into a 4:2:2 component video data stream. The supported formats include NTSC, PAL, SECAM, and a variety of other standard-definition video formats.

This evaluation board serves as a robust platform for developers and engineers to explore the features of the ADV7181D, enabling rapid prototyping and testing for various video applications. With the EVAL-ADV7181DEBZ, users can delve into the world of video processing and interfacing with ease, thanks to its user-friendly design and comprehensive documentation.

Key Features:

  • Multi-format Support: The board supports a wide range of video formats, making it versatile for different regional standards and applications.
  • Automatic Format Detection: The ADV7181D chip on the board has the capability to automatically detect the input video format, simplifying the design process.
  • High-Quality Video: It delivers high-quality video processing that is critical for applications where image clarity is paramount.
  • Easy Connectivity: The board provides a variety of input and output connections, including composite, S-Video, and component interfaces.
  • Onboard Configuration: Users can configure the ADV7181D using the onboard registers, which are accessible via I2C interface.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including datasheets, user guides, and design resources to facilitate development.

The EVAL-ADV7181DEBZ is ideal for designers working on video capture, surveillance systems, personal video recorders, and any application requiring reliable analog video decoding. Its ease of use and flexibility make it an excellent choice for both prototyping and educational purposes, helping users to accelerate the development cycle and reduce time to market for their video processing products.

Whether you are a seasoned engineer or a student, the EVAL-ADV7181DEBZ evaluation board is a valuable tool for exploring the intricacies of video decoding and system design.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess