EN
  • EN
  • DE

HMC1093

Part No HMC1093
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER DIE / RF Mixer IC General Purpose Down Converter 37GHz ~ 46.5GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Tray
RF Type General Purpose
Frequency 37GHz ~ 46.5GHz
Number of Mixers 1
Gain -
Noise Figure -
Secondary Attributes Down Converter
Current - Supply 160mA
Voltage - Supply 3V
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC1093
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25 pcs
Win Source Part Number 1382248-HMC1093
Ultra Librarian 3D Model Ultra Librarian HMC1093 CAD Model

Description

The HMC1093 from Analog Devices Inc. is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) amplifier that has been engineered to deliver exceptional performance across a wide range of applications. This versatile component is designed to operate within the frequency range of DC to 22 GHz, making it an ideal solution for a variety of RF and microwave systems.

Key Features

  • Frequency Range: The HMC1093 operates effectively over a broad frequency range from DC to 22 GHz, ensuring versatility across multiple applications.
  • Gain: It offers a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The device provides a robust output power level that enhances signal strength and improves system performance.
  • Input/Output Return Loss: The amplifier is designed with excellent input and output return loss, minimizing signal reflections and ensuring efficient operation.
  • Supply Voltage: It operates on a single positive supply voltage, simplifying power supply requirements for system designers.

Applications

The HMC1093 is ideally suited for a wide range of applications, including but not limited to:

  • Test instrumentation
  • Military and space
  • Telecommunications
  • Satellite communications
  • Fiber optic systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC1093 is no exception. It is manufactured using advanced techniques to ensure high performance and durability over time. Whether for commercial or military use, this MMIC amplifier is built to meet the highest standards of quality.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC1093, including detailed datasheets, application notes, and design resources. Analog Devices Inc. provides the necessary tools and expertise to integrate this amplifier seamlessly into your system.

You May Also Be Interested in

Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $504.4777 $504.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess