EN
  • EN
  • DE
  • IT

HMC142

Part No HMC142
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL DIE 1=2PCS  /  RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 18GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 18GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC142
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC142SX,1127-2535,HMC142-SX
Standard Package 1
Win Source Part Number 1219911-HMC142
Ultra Librarian 3D Model Ultra Librarian HMC142 CAD Model

Description

Product Overview: HMC142 - RF Mixer by Analog Devices Inc.

The HMC142 from Analog Devices Inc. is a high-performance, double-balanced mixer designed to meet the demanding requirements of RF and IF signal mixing in various applications. This device is a part of the HMC series, which is renowned for its exceptional quality and reliability in the field of microwave and RF components.

Key Features:

  • Frequency Range: The HMC142 operates over a broad frequency range, making it versatile for different RF applications. It supports RF and LO frequencies from 5 to 20 GHz and IF frequencies from DC to 8 GHz.
  • Conversion Loss: It offers a low conversion loss, enhancing the overall efficiency of the signal conversion process and ensuring minimal signal degradation.
  • Isolation: The device provides excellent LO to RF, LO to IF, and RF to IF isolation, which minimizes crosstalk and improves signal integrity.
  • Input Power: The mixer can handle a wide range of input power levels without compromising performance, which is critical for maintaining signal fidelity in various operating conditions.

Applications:

The HMC142 is suitable for a wide array of applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the HMC142 is no exception. It is fabricated using a GaAs (Gallium Arsenide) MESFET process, which ensures high performance and durability under a wide range of environmental conditions. The device is available in a compact, RoHS-compliant module package, which allows for easy integration into a variety of systems.

Technical Support and Availability:

Analog Devices provides comprehensive technical support for the HMC142, including detailed datasheets, application notes, and design resources to assist engineers in integrating this mixer into their designs. For pricing, availability, and additional information, customers are encouraged to contact Analog Devices or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess