EN
  • EN
  • DE

HMC168C8

Part No HMC168C8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT DOUBLEBALANCED MIXER, 4.5 - 8 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 4.5GHz ~ 8GHz
Number of Mixers 1
Noise Figure 8.2dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number HMC168
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181112-HMC168C8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC168C8 CAD Model

Description

The HMC168C8 from Analog Devices Inc. is a state-of-the-art integrated circuit that has been designed to meet the demanding requirements of modern RF and microwave systems. This product is a testament to Analog Devices' commitment to providing high-performance solutions for the electronics industry.

Key Features

  • High Dynamic Range: The HMC168C8 offers an exceptional dynamic range, making it suitable for applications that require the detection and processing of both very weak and very strong signals without distortion.
  • Frequency Range: This device operates over a broad frequency range, ensuring versatility across various applications, including telecommunications, aerospace, and defense systems.
  • Low Noise Figure: With its low noise figure, the HMC168C8 ensures that signal integrity is maintained, providing clear and accurate signal processing.
  • High Linearity: The excellent linearity of the HMC168C8 minimizes signal distortion and allows for accurate signal representation, which is crucial for high-fidelity systems.
  • Compact Package: The device comes in a compact package, which allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the HMC168C8 lends itself to a wide range of applications, including:

  • Wireless infrastructure
  • Satellite communications
  • Radar and electronic warfare systems
  • Test and measurement equipment
  • RF and IF applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC168C8 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability over its operational lifespan.

Support and Resources

Customers can access comprehensive technical support and resources from Analog Devices Inc., including detailed datasheets, application notes, and design tools. This support ensures that designers can maximize the potential of the HMC168C8 in their specific applications.

For more information about the HMC168C8 and to view technical documentation, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $386.1000 $386.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess