EN
  • EN
  • DE

HMC214MS8ETR

Part No HMC214MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 4GHz 8-Pin MSOP T/R / IC MIXER HI IP3 2.4-4GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type 802.16/WiMax, WLL
Frequency 2.4GHz to 4GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 040511-HMC214MS8ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC214
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC214MS8ETR CAD Model

Description

Product Overview: HMC214MS8ETR by Analog Devices Inc.

The HMC214MS8ETR is a high-performance, passive double-balanced mixer offered by Analog Devices Inc., a leader in the design and manufacture of advanced integrated circuits. This mixer component is part of their Hittite Microwave series and is designed to meet the rigorous demands of RF and microwave signal processing in various applications ranging from telecommunications to test equipment and military systems.

Key Features

  • Frequency Range: The HMC214MS8ETR operates over a broad frequency range, with the RF and LO frequencies from 1.5 GHz to 4.5 GHz and the IF frequency from DC to 2 GHz, making it highly versatile for multiple RF applications.
  • Conversion Loss: It boasts a conversion loss of 9 dB, providing efficient signal conversion with minimal degradation.
  • LO/RF Isolation: The device offers excellent LO to RF isolation of 42 dB, ensuring that the local oscillator signal does not leak into the RF path, thereby maintaining signal integrity.
  • IP3 Performance: With an input IP3 of 18 dBm, the HMC214MS8ETR demonstrates good linearity, which is critical for maintaining signal fidelity in complex signal environments.
  • Package: Packaged in a compact, surface-mount 8-lead MSOPG package, it is suitable for space-constrained designs without compromising performance.

Applications

The HMC214MS8ETR is engineered for use in a variety of applications, including:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless and satellite communications
  • Test instruments and sensors
  • Military and space
  • RFID and radar systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC214MS8ETR is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability under various operating conditions. Customers can integrate this mixer into their designs with confidence, knowing that it comes from a trusted name in the industry.

Ordering Information

The HMC214MS8ETR is available for order now. For detailed specifications, application support, and ordering information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Lowest to $22.1890
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0007 $64.0056
18+ $6.5650 $118.1700
28+ $6.3594 $178.0632
38+ $6.1550 $233.8900
49+ $5.9494 $291.5206
65+ $5.3338 $346.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess