EN
  • EN
  • DE

HMC218BMS8GE

Part No HMC218BMS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Passive Double-Balanced Topology | IC MMIC MIXER DBL-BAL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
RF Type WiMax
Frequency 3.5GHz ~ 8GHz
Number of Mixers 1
Secondary Attributes Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number HMC218
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181141-HMC218BMS8GE
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC218BMS8GE CAD Model

Description

Product Overview: HMC218BMS8GE from Analog Devices Inc.

The HMC218BMS8GE is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to cater to a wide range of RF and IF applications. This mixer is part of the Hittite microwave product line and is known for its exceptional quality and reliability. It is an ideal choice for designers looking for a component that offers superb linearity, wide bandwidth, and a compact form factor.

The HMC218BMS8GE operates within the RF/IF frequency range of 1.5 GHz to 4.5 GHz, making it versatile for various applications, including cellular/PCS, 3G, WiMAX, LTE, and ISM band systems. It has an LO frequency range of 1.5 GHz to 4.5 GHz and an IF frequency range of DC to 2 GHz, which allows for flexible usage across multiple communication standards.

This mixer is fabricated using a GaAs MESFET process, which ensures high isolation (typically 40 dB) between the ports and a high input IP3 of 24 dBm. The conversion loss is typically 8 dB, which is relatively low and contributes to the efficiency of the overall system. The HMC218BMS8GE is supplied in a compact, surface-mount 8-lead MSOPG package, which saves valuable board space and simplifies the assembly process.

The integration of this mixer into a design is straightforward, thanks to its single-ended RF input and the requirement for minimal external components. This not only reduces the complexity of the design but also helps in achieving a faster time-to-market for RF products.

Analog Devices Inc. provides comprehensive technical support and detailed datasheets for the HMC218BMS8GE, ensuring that designers have all the necessary information to implement the device effectively. With its robust performance and ease of use, the HMC218BMS8GE stands out as a superior choice for those seeking a high-quality mixer for their RF and IF signal chains.

For additional information, specifications, and support, visit the Analog Devices Inc. website or contact their customer service for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2871 $55.7226
14+ $7.6202 $106.6828
21+ $7.3820 $155.0220
28+ $7.1439 $200.0292
37+ $6.9058 $255.5146
49+ $6.1914 $303.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess