EN
  • EN
  • DE

HMC245QS16ETR

Part No HMC245QS16ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SP3T 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3.5GHz
Isolation @ Frequency 30dB @ 3.5GHz (typ)
Insertion Loss @ Frequency 0.7dB @ 3.5GHz
IIP3 44dBm (typ)
Topology Absorptive
Circuit SP3T
P1dB 25dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 16-QSOP
Win Source Part Number 111681-HMC245QS16ETR
Family Name HMC245
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC245QS16ETR CAD Model

Description

The HMC245QS16ETR is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This switch is part of Analog Devices' Hittite Microwave product line, which is renowned for delivering robust and reliable solutions for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC245QS16ETR operates over a broad frequency range, making it suitable for diverse applications, including cellular infrastructure, wireless systems, and satellite communications.
  • High Isolation: The switch offers high isolation between ports, which minimizes signal leakage and ensures signal integrity, a critical factor in maintaining system performance.
  • Low Insertion Loss: With its low insertion loss, the HMC245QS16ETR ensures efficient signal transmission, which is vital for maintaining the overall efficiency of the communication system.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause interference, thus improving the quality of the transmitted signal.
  • Surface Mount Package: The switch comes in a compact QS16 surface mount package, which is suitable for automated assembly processes, reducing manufacturing time and costs.
  • Positive Control Voltage: It operates with a single positive control voltage, simplifying the control interface and power supply requirements.

Applications

The versatility of the HMC245QS16ETR allows it to be used in a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic systems
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The HMC245QS16ETR is manufactured to the highest standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of both commercial and military applications, offering durability and longevity for any project.

Ordering Information

The HMC245QS16ETR is available for order in tape and reel format, making it ready for use in high-volume production environments. For detailed ordering and pricing information, and to request samples, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
IC RF SWITCH SP4T 20GHZ 24LGA
Lowest to $75.5436
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Analog Devices Inc.
IC RF SWITCH SPDT 28GHZ 16SMT / RF Switch IC VSAT SPDT 28 GHz 50Ohm 16-SMT (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3952 $61.5808
10+ $12.6320 $126.3200
15+ $12.2374 $183.5610
20+ $11.8426 $236.8520
26+ $11.4478 $297.6428
34+ $10.2636 $348.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess