EN
  • EN
  • DE

LTC3816IUHF#TRPBF

Part No LTC3816IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL 1OUT 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP-6, IMVP-6.5™
Voltage - Input 4.5V ~ 36V
Number of Outputs 1
Voltage - Output 0.013V ~ 1.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3816
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879726-LTC3816IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3816IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3816IUHF#TRPBF Product Overview

The LTC3816IUHF#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to manage power with efficiency and precision. This advanced controller is tailored for a wide variety of applications, including telecommunications, networking equipment, industrial systems, and portable devices that require a compact, high-efficiency power management solution.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply requirements.
  • High Efficiency: With its synchronous operation, the LTC3816IUHF#TRPBF minimizes power losses and maximizes efficiency, which is crucial for thermal management and energy savings.
  • Precise Control: The regulator provides accurate voltage regulation with differential output voltage sensing, which compensates for voltage drops on the PCB traces.
  • Programmable Frequency: Users can set the operating frequency from 250kHz to 750kHz or synchronize it to an external clock, allowing flexibility in design and optimization of component size and efficiency.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under abnormal conditions.

Applications

With its robust feature set, the LTC3816IUHF#TRPBF is well-suited for a range of applications, including but not limited to:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Datacom and storage systems
  • Portable battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3816IUHF#TRPBF is no exception. It is available in a 38-lead QFN package, which is designed for a compact footprint and excellent thermal performance. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is specified as lead-free, which meets the requirements for RoHS compliance.

In summary, the LTC3816IUHF#TRPBF by Analog Devices Inc. is a sophisticated, efficient, and reliable solution for advanced power conversion applications where performance and compact design are critical.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.1337 $84.1337
2+ $81.5049 $163.0098
3+ $78.8750 $236.6250
4+ $76.2462 $304.9848
6+ $68.3587 $410.1522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess