EN
  • EN
  • DE

HMC292LM3C

Part No HMC292LM3C
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER HI IP3 CERAMIC / GaAs MMIC DOUBLE-BALANCED SMT MIXER, 17 - 31 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Part Status Obsolete (End Of Life)
RF Type General Purpose
Frequency 17GHz ~ 31GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 6-TQFN
Supplier Device Package 6-SMT
Part Number Series HMC292
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808301-HMC292LM3C
Ultra Librarian 3D Model Ultra Librarian HMC292LM3C CAD Model

Description

The HMC292LM3C is a high-performance, passive double-balanced mixer from Analog Devices Inc. This component is designed to provide RF/IF engineers with a versatile solution for frequency conversion in a wide range of applications, including wireless infrastructure, satellite communications, test equipment, and military systems. The HMC292LM3C leverages Analog Devices' expertise in high-frequency design to deliver exceptional performance and reliability.

Key Features

  • Frequency Range: The HMC292LM3C operates over a broad frequency range, with an RF/LO frequency from 15 GHz to 35 GHz and an IF frequency from DC to 5 GHz, making it suitable for a variety of high-frequency applications.
  • Conversion Loss: This mixer features a low conversion loss, which enhances the overall system sensitivity and performance.
  • LO Drive Level: The mixer is designed to operate with an LO drive level of +17 dBm, providing a robust signal for frequency conversion processes.
  • Passive Design: As a passive mixer, the HMC292LM3C does not require DC power for operation, thus simplifying circuit design and reducing power consumption.
  • Compact Package: Housed in a compact 3x3 mm SMT package, the HMC292LM3C is designed for space-constrained applications where performance cannot be compromised.
  • High Isolation: The device offers excellent isolation between ports, minimizing potential interference and crosstalk in complex RF systems.

Applications

  • Point-to-point and point-to-multipoint radios
  • VSAT/Satellite communications
  • Military radar and sensors
  • Test and measurement equipment
  • Electronic warfare systems

The HMC292LM3C from Analog Devices Inc. is a testament to their commitment to providing advanced solutions for today's challenging RF/IF applications. Its robust design and high performance make it an ideal choice for engineers looking for a reliable and efficient mixer component. With its broad frequency range, low conversion loss, and high isolation, the HMC292LM3C stands out as a versatile component in the design of high-frequency electronic systems.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess