EN
  • EN
  • DE

HMC316MS8ETR

Part No HMC316MS8ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI-IP3 DBL-BAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 1.5GHz to 3.8GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 001629-HMC316MS8ETR
Family Name HMC316
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC316MS8ETR CAD Model

Description

The HMC316MS8ETR is a high-performance, passive double-balanced mixer designed by Analog Devices Inc. This device is a part of their Hittite Microwave product line, which is known for its exceptional quality and reliability in RF and microwave applications. The HMC316MS8ETR is housed in a compact MSOP8G package, making it suitable for space-constrained applications while providing robust performance.

Key Features

  • Frequency Range: The mixer supports a wide frequency range, making it versatile for various RF applications. It operates effectively across a range from DC to 7 GHz in the RF and LO frequency bands, with an IF frequency range from DC to 2 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC316MS8ETR provides efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The device exhibits excellent LO to RF isolation of 37 dB, ensuring minimal leakage between the local oscillator and the RF signal, which is crucial for preventing performance degradation in mixer applications.
  • Input IP3: The Input Third-Order Intercept Point (IP3) of 20 dBm at mid-band indicates the mixer's high linearity, which helps to reduce distortion in complex signal environments.
  • Package: Enclosed in an MSOP8G (MSOP with exposed ground paddle) package, the HMC316MS8ETR provides good thermal performance and is suitable for automated assembly processes.

Applications

The HMC316MS8ETR is ideal for a wide array of applications, including:

  • Cellular/4G infrastructure
  • Test equipment and sensors
  • Wireless LAN
  • Fixed wireless access
  • Satellite communications

Conclusion

The HMC316MS8ETR from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality RF components. This mixer is a strong candidate for designers seeking a reliable and high-performing solution for their RF and microwave mixing requirements. Its wide frequency range, excellent conversion loss, and high linearity make it a versatile choice for a variety of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
NXP / Nexperia
Lowest to $6.5292
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess