EN
  • EN
  • DE

HMC410AMS8GETR

Part No HMC410AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER HI IP3 DBL-BAL / RF Mixer IC General Purpose Up/Down Converter 9GHz ~ 15GHz 8-MSOPG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 9GHz ~ 15GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOPG
Base Product Number HMC410
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873755-HMC410AMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC410AMS8GETR CAD Model

Description

Product Overview: HMC410AMS8GETR by Analog Devices Inc.

The HMC410AMS8GETR is a high-performance, easy-to-use RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Amplifier series and is particularly suitable for a wide range of RF and microwave applications.

Key Features and Benefits

  • Frequency Range: The HMC410AMS8GETR operates over a broad frequency range, making it highly versatile for various applications, including telecommunications, satellite communications, and test equipment.
  • High Gain: It provides a high gain level, which is essential for signal amplification in RF systems, ensuring clear signal transmission and reception.
  • Output Power: The device delivers a substantial output power level, contributing to its effectiveness in driving signals over long distances or through lossy media.
  • Package: Packaged in an MSOP-8 (Mini Small Outline Package), the HMC410AMS8GETR offers a compact footprint, which is crucial for space-constrained applications.
  • Temperature Range: With a wide operating temperature range, this amplifier can reliably perform in various environmental conditions, from commercial to industrial settings.

Applications

The versatility of the HMC410AMS8GETR makes it suitable for a variety of RF applications. Some of its common uses include:

  • Cellular/PCS/3G
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Fiber Optic

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC410AMS8GETR is no exception. Each unit is rigorously tested to meet high standards of performance, ensuring that customers receive a product that not only meets but exceeds their expectations.

Ordering Information

The HMC410AMS8GETR is available for order, and it comes in tape and reel packaging, which is ideal for automated assembly processes. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7133 $60.4197
21+ $5.5084 $115.6764
33+ $5.3363 $176.0979
45+ $5.1642 $232.3890
58+ $4.9921 $289.5418
78+ $4.4756 $349.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess