EN
  • EN
  • DE
  • IT

HMC431LP4ETR

Part No HMC431LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO W/BUFF AMP 4X4QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO, Buffer Amp
Frequency 5.5GHz ~ 6.1GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714385-HMC431LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC431LP4ETR CAD Model

Description

Introducing the HMC431LP4ETR from Analog Devices Inc.

The HMC431LP4ETR is a high-performance, low noise, programmable frequency divider that has been meticulously engineered by Analog Devices Inc. to meet the stringent requirements of RF and microwave communication systems. This advanced component is housed in a compact 4x4 mm QFN leadless package, making it an ideal solution for applications where space is at a premium.

Key Features

  • Frequency Range: The device operates over a broad frequency range, providing designers with a versatile tool for frequency division in various applications.
  • Programmable Division: With programmable division capability, the HMC431LP4ETR can be configured to divide the input frequency by a range of integer values, allowing for precise control over the output frequency.
  • Low Phase Noise: The low phase noise characteristic of this frequency divider ensures that signal integrity is maintained, which is critical for high-performance communication systems.
  • Single Supply Voltage: Designed to operate on a single supply voltage, the HMC431LP4ETR simplifies power supply design and reduces system complexity.
  • Output Power: The device provides consistent output power across the frequency range, ensuring reliable performance in various operating conditions.

Applications

The HMC431LP4ETR is perfectly suited for a wide array of applications, including:

  • Wireless infrastructure
  • Microwave radios
  • Test equipment and sensors
  • Satellite communication systems
  • Fiber optic systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC431LP4ETR is no exception. This product is built to the highest standards, ensuring that it meets the rigorous demands of professional and industrial environments. Whether it's used in a laboratory setting, a communication tower, or embedded in field-deployable equipment, the HMC431LP4ETR stands up to the challenge, delivering consistent performance time after time.

For more detailed specifications and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative. The HMC431LP4ETR is not just a component; it's a solution that empowers your designs to achieve new levels of precision and reliability.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $6.3479
Microchip Technology
IC MCU W/UHF ASK/FSK TX 24SSOP / RF IC
Need more? Email Us
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
Maxim Integrated
MAX2388 W-CDMA LNA/MIXER IC
Lowest to $3.3944
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
Maxim Integrated
QUADRUPLE-MODE MIXER
Lowest to $59.8911
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess