EN
  • EN
  • DE

HMC525LC4TR

Part No HMC525LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 8.5GHz 24-Pin CQFN EP T/R / IC MMIC IQ MIXER 4-8.5GHZ 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type General Purpose
Frequency 4GHz ~ 8.5GHz
Number of Mixers 1
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC525
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 718537-HMC525LC4TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC525
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC525LC4TR CAD Model

Description

Overview of Analog Devices HMC525LC4TR

Introducing the HMC525LC4TR, a high-performance frequency divider brought to you by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is part of Analog Devices' Hittite Microwave Products and is designed to cater to a wide range of applications that require precise frequency division, including signal generation systems, clock distribution networks, and various microwave communication systems.

Key Features

  • Frequency Range: The HMC525LC4TR operates over a broad frequency range, making it suitable for diverse applications in the RF and microwave domains.
  • Division Ratio: It offers a fixed division ratio, ensuring reliable and consistent performance for critical applications.
  • Package Type: Encased in a compact LC4TR package, this frequency divider is designed for space-constrained applications without compromising on functionality.
  • Low Phase Noise: With its low phase noise characteristics, the HMC525LC4TR ensures signal integrity and minimizes noise-related issues in sensitive electronic systems.
  • Output Power: It delivers consistent output power across its operating frequency range, providing stable signal levels for downstream components.

Applications

The HMC525LC4TR is versatile and can be integrated into a variety of systems, including:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • LO generation for mixers
  • High-frequency clock distribution networks

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC525LC4TR is no exception. Manufactured with precision and subjected to rigorous testing, this frequency divider meets the highest standards of performance and reliability. Engineers and designers can rely on the HMC525LC4TR to deliver exceptional performance in their most demanding applications.

Ordering Information

The HMC525LC4TR is available for ordering under its specific part number, and Analog Devices Inc. provides comprehensive technical support to assist with integration and application challenges. For detailed specifications and purchasing options, customers can visit the Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess