EN
  • EN
  • DE
  • IT

HMC622LP4E

Part No HMC622LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL W/AMP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type WiMAX / WiBro
Frequency 1.8GHz ~ 3.9GHz
Number of Mixers 1
Gain 9dB
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Current - Supply 175mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC622
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598750-HMC622LP4E
Ultra Librarian 3D Model Ultra Librarian HMC622LP4E CAD Model

Description

Product Overview: HMC622LP4E from Analog Devices Inc.

The HMC622LP4E, manufactured by Analog Devices Inc., is a high-performance, active RF mixer with an integrated local oscillator (LO) amplifier. This product is designed to address the needs of RF and microwave communication systems where high linearity, low noise, and broad frequency range are critical. The HMC622LP4E is an ideal choice for applications in wireless infrastructure, test and measurement, satellite communications, and broadband telecom services.

Key Features

  • Frequency Range: The HMC622LP4E operates over a broad frequency range, making it versatile for various applications. The RF and LO frequency ranges from 700 MHz to 1000 MHz, while the Intermediate Frequency (IF) range is DC to 500 MHz.
  • High Linearity: This mixer exhibits excellent linearity, which is crucial for maintaining signal integrity and minimizing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, the HMC622LP4E ensures a high-quality signal with minimal added noise, enhancing the overall performance of the system.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design and reduces the number of external components required, leading to a more compact system design.
  • Surface Mount Package: The HMC622LP4E comes in a 4x4 mm QFN package, which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the HMC622LP4E enables its use in a wide array of applications. Some of the common applications include:

  • Cellular/4G & 5G Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communications
  • Test Equipment and Sensors
  • Software Defined Radios (SDR)

With its robust feature set and flexibility, the HMC622LP4E from Analog Devices Inc. is a powerful component that can significantly enhance the performance and efficiency of RF and microwave systems. Whether you're designing for commercial or military applications, this mixer offers the reliability and quality expected from a leading semiconductor manufacturer like Analog Devices.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Lowest to $58.2090
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 20SO
Lowest to $13.6363
Analog Devices Inc.
GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 1.6 - 3.0 GHz | IC MIXER DBL-BAL HI IP3 24SMD
Lowest to $8.7588
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 700 - 1000 MHz | IC MMIC MIXER HI IP3 8-MSOP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 18GHz 12-Pin QFN EP T/R / GaAs MMIC DOUBLE-BALANCED | IC MIXER DBL BALANCED 12SMD
Lowest to $168.3001
NXP / Nexperia
Up/Down Conv Mixer 3V 500MHz 20-Pin SSOP / IC MIXER 500MHZ RSSI 20SSOP
Lowest to $5.9870
NXP / Nexperia
IC MIXER 500MHZ UP CONV 24TSSOP
Need more? Email Us
NXP / Nexperia
IC MIXER FM IF SYSTEM LP 20-SSOP
Lowest to $68.5469
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 1.8 - 2.2 GHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $11.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4436 $63.4436
3+ $52.0563 $156.1689
4+ $50.4296 $201.7184
5+ $48.8028 $244.0140
7+ $47.1761 $330.2327
9+ $42.2958 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess