EN
  • EN
  • DE

HMC773ALC3BTR

Part No HMC773ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 6-26GHZ DUAL 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type VSAT
Frequency 6GHz ~ 26GHz
Number of Mixers 1
Manufacturer Package 12-CLCC Exposed Pad
Supplier Device Package 12-CLCC (2.9x2.9)
Family Part Number HMC773
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759566-HMC773ALC3BTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC773ALC3BTR CAD Model

Description

The HMC773ALC3BTR from Analog Devices Inc. is a high-performance, double-balanced mixer product that offers a broad frequency range and exceptional linearity. Designed to address the needs of RF and microwave communication systems, this device exemplifies the cutting-edge technology for which Analog Devices is known.

Key Features

  • Frequency Range: The HMC773ALC3BTR operates over an extensive frequency range, making it suitable for various applications, including satellite communications, point-to-point and point-to-multipoint radios, military radar systems, and electronic warfare.
  • Conversion Loss: With a low conversion loss, this mixer maintains signal integrity and strength, ensuring high-quality signal processing which is critical for communication and radar systems.
  • High Isolation: The device provides excellent LO to RF and IF isolation, which minimizes crosstalk and enhances overall performance in complex signal environments.
  • Surface-Mount Package: Packaged in a compact, surface-mount format (3x3 mm ceramic QFN), the HMC773ALC3BTR is designed for easy integration into a wide array of systems without compromising on space or performance.

Applications

The versatility of the HMC773ALC3BTR makes it a prime choice for integration into various high-frequency applications. Its robust design and reliable performance align with the stringent requirements of:

  • Wireless Infrastructure
  • Test Equipment and Sensors
  • Communication Systems
  • Aerospace and Defense

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC773ALC3BTR is no exception. Manufactured to meet high standards, this product is subjected to rigorous testing to ensure it performs under the most demanding conditions. Customers can trust in the reliability and durability of this mixer for their critical applications.

Ordering Information

The HMC773ALC3BTR is available for order now. Contact Analog Devices or an authorized distributor for pricing and availability. Ensure your communication systems are equipped with the latest technology by choosing the HMC773ALC3BTR for your mixer needs.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess