EN
  • EN
  • DE

LT1011ACN8#PBF

Part No LT1011ACN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC VOLTAGE COMPARATOR 5V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Comparator General Purpose Open Collector 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878297-LT1011ACN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1011ACN8#PBF CAD Model

Description

The LT1011ACN8#PBF is a versatile and high-performance voltage comparator from Analog Devices Inc., designed to offer fast and precise voltage comparison in a wide range of applications. It is a direct upgrade for the LM111 series with several enhancements in speed, input offset voltage, and input bias current.

Key Features:

  • Fast Response Time: The LT1011ACN8#PBF boasts a response time that is significantly faster than many of its competitors, making it ideal for systems that require quick decision-making capabilities.
  • Low Offset Voltage: With a low input offset voltage, this comparator ensures accurate measurements and stable operation, minimizing the risk of false triggering or missed comparisons.
  • Low Bias Current: The low input bias current reduces the influence on the input signal, preserving the integrity of the original signal and ensuring reliable performance.
  • Versatile Power Supply: It can operate from a single 5V supply up to ±15V dual supplies, providing flexibility in various circuit configurations.
  • Strobe Capability: The inclusion of a strobe function allows the output to be latched or turned off, providing additional control within the system.
  • Durable Construction: Housed in an 8-pin PDIP package, the LT1011ACN8#PBF is built to withstand challenging conditions and provide a long operational lifespan.

Applications:

The LT1011ACN8#PBF is suitable for a diverse set of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Waveform generators
  • Relay drivers
  • Motor controllers
  • High-speed signal processing

Product Specifications:

Parameter Value
Package Type 8-pin PDIP
Supply Voltage Range ±1V to ±15V, 5V to 36V
Offset Voltage Typically 1mV
Response Time Typically 250ns

For engineers seeking a reliable and precise voltage comparator, the LT1011ACN8#PBF from Analog Devices Inc. offers exceptional performance and versatility, making it a superior choice for a multitude of electronic designs.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess