EN
  • EN
  • DE

LT1021BCN8-10#PBF

Part No LT1021BCN8-10#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 0.5% 8DIP  /  Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.5% 10 mA 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10 mA
Tolerance ±0.5%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3µVp-p
Noise - 10Hz to 10kHz 2.2µVrms
Voltage - Input 11.5V ~ 40V
Current - Supply 2mA
Current - Cathode 1.7 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT1021BCN8-10#PBF,LT1021BCN8-10#PBF-ND,-2735-LT1021BCN8-10#PBF,LT1021BCN810PBF
Standard Package 50
Win Source Part Number 1224691-LT1021BCN8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1021BCN8-10#PBF CAD Model

Description

LT1021BCN8-10#PBF - Precision Voltage Reference

The LT1021BCN8-10#PBF is a high-quality precision voltage reference component manufactured by Analog Devices Inc. This device is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Precision Reference: The LT1021BCN8-10#PBF boasts a 10V output with tight initial accuracy, ensuring reliable performance for critical applications.
  • Temperature Stability: With excellent temperature stability, this voltage reference maintains consistent performance across a wide range of operating conditions.
  • Low Noise: It offers low noise output, which is essential for high-resolution analog-to-digital conversions and sensitive circuitry.
  • Long-Term Stability: The device is characterized by superior long-term stability, making it suitable for precision applications where consistency over time is paramount.
  • Package: Housed in a standard 8-pin DIP package, the LT1021BCN8-10#PBF is designed for easy integration into a variety of circuit designs.
  • Drop-In Replacement: This component is a drop-in replacement for similar devices, providing designers with a convenient upgrade path for enhancing system performance.

Applications:

  • Data Acquisition Systems
  • High-Resolution Analog-to-Digital Converters
  • Portable Test Instruments
  • Industrial Control Systems
  • Precision Power Supplies

The LT1021BCN8-10#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the stringent requirements of modern electronics. With its robust design and reliable performance, this precision voltage reference is an excellent choice for designers looking to ensure the accuracy and stability of their electronic systems.

Manufacturer: Analog Devices Inc.
Product Category: Voltage Reference<br> RoHS: Yes<br> Series: LT1021<br> Output Voltage: 10 V<br> Package / Case: PDIP-8<br> Product: Voltage References<br> Reference Type: Series - Fixed<br> Initial Accuracy: 0.05 %
Operating Temperature Range: -55 C to +125 C<br>

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9044 $89.8088
3+ $36.8447 $110.5341
5+ $35.6933 $178.4665
6+ $34.5419 $207.2514
8+ $33.3905 $267.1240
11+ $29.9363 $329.2993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess